This Cisco UCS-MR-1X322RV-A compatible 32GB DDR4-2400MHz dual rank registered ECC 1.2V 288-pin CL17 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency:: CL17
Chip By Value:: x4
Compatible OEM:: Cisco®
Compatible With OEM Part Number(s):: UCS-MR-1X322RV-A
DIMM Type:: Registered
ECCN:: EAR99
Error Correction:: ECC
Factory Original Tier 1:: Yes
Form Factor:: RDIMM
HTS-Harmonized Code:: 8473.30.1140
Kit:: No Kit - 1 Piece
Memory Size:: 32GB
Memory Speed:: DDR4-2400MHz
Memory Voltage:: 1.2V
Pins:: 288
Product Shipping Dimension(HxWxD):: 0.5 in. x 3.75 in. x 6.5 in.
Product Shipping Weight(LB):: 0.75
Rank:: Dual
Speed:: 2400MHz
Technology:: DDR4
UNSPSC Code:: 43201402
What's In The Box:: 1x memory module
UPC Code:: 821455606179