Cat.6a F/UTP Patch Network Cable

Category 6A Performance, 28AWG, UTP Patch Cord, CM/LSZH, Green, 7ft.

Manufacturer Part Number
UTP28X7GR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance Level: Category 6A/Class EA
Cable Color: Green
Length (ft.): 7
Length (m): 2.1
Flammability Rating: CM/LSZH
Termination End 1: Modular Plug
Termination End 2: Modular Plug
Standards: PoE,PoE+
Wiring Scheme: T568B
CE Compliant: Yes
Nominal Cable O.D. (In.): 0.185
Nominal Cable O.D. (mm): 4.7
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Storage Temperature: -40°F to 158°F (-40°C to 70°C)
UL5A Listed: -
Cable Type: F/UTP
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000