Flock Lined Latex Gloves

Flock-lined latex gloves are great for general cleaning, janitorial services, hospital and housekeeping. FDA-compliant design includes an embossed grip, excellent abrasion-resistance, high elasticity and superior dexterity. Gloves also chemically resist mild detergents, mild acids, alkalies, animal fats, vegetable oils and germicides. Pairs of the 12" long gloves offer a thickness of 18 mil and are individually bagged for your convenience.

Manufacturer Part Number
8448MCT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ProGuard

Color/Fragrance/Other

: : YELLOW

Packaging

: : Case
Dozen
Pair

Pair Quantity

: : 1

Pair Length

: : 0 in

Pair Cube

: : 0

Pair Height

: : 0 in

Pair Width

: : 0 in

Freight NMFC

: : 156600-9

Dozen Length

: : 0 in

Dozen Width

: : 0 in

Dozen Height

: : 0 in

Dozen Cube

: : 0