HP 62 cartridges deliver the quality you want and the reliability you need for your Hewlett-Packard Envy 5540, 5660, 5665, 7640 e-All-in-Ones; OfficeJet 200 Mobile Printer, Officejet 250 Mobile All-in-One Printer, Officejet 5740 e-All-in-One Printer and HP Officejet 8040 with Neat e-All-in-One Printer. Set includes one black cartridge and one tri-color cartridge. Original HP inks are designed to consistently deliver standout results. This ink cartridge produces laser-quality documents with crisp text and sharp graphics that can make an impact and last for decades. Original HP ink cartridge delivers pages you can use without worrying about performance. Pigment-based, black ink cartridge yields approximately 200 pages. Dye-based, tri-color ink cartridge yields 165 pages.
Note:
Color(s) of print cartridges
Black, tri-color
Page yield (combo-pack)
Per cartridge: ~200 pages black, ~165 pages tri-color
Page yield footnote
Tested in HP Envy 5640 e-All-in-One. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Ink drop
12 pl (black); 6.4 pl HDW, 3 pl LDW (tri-color)
Compatible ink types
Pigment-based (black), dye-based (tri-color)
Operating temperature range
59 to 90°F
Storage temperature range
-40 to 140°F
Operating humidity range
20 to 80% RH
Storage humidity
20 to 80% RH
Package dimensions (W x D x H)
4.82 x 1.86 x 6.44 in
Package weight
0.27 lb
Warranty
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box
2 ink cartridges: black, tri-color