Versatile, Original HP ink meets all your printing needs from lab-quality photos to laser-quality text. Produce water-resistant, smudge-resistant and fade-resistant prints, using individual ink cartridges and HP Advanced Photo Paper in your Hewlett-Packard Photosmart D5460 Printer. Ensure that your printing is right the first time and every time. Print colors that pop and rich black text. Count on black text that resists smearing from highlighter pens - great for projects and everyday prints. HP recommends ColorLok paper for best printing results. Unique color and fit of the cartridge ensure the right color ink is in the right place. HP proprietary inks prevent corrosion and clogging of the printhead, ensuring the best prints. Each Original HP ink cartridge is brand new for exceptional printing performance. Cartridge yields approximately 300 pages.
Note:
Color(s) of print cartridges
Cyan, magenta, yellow
Page yield (colour)
Per cartridge: ~300 pages cyan, ~300 pages magenta, ~300 pages yellow
Page yield footnote
Tested in HP Photosmart D5460 Printer. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Ink drop
5.5 pl HDW, 1.3 pl LDW
Compatible ink types
Dye-based
Operating temperature range
41 to 104ºF
Storage temperature range
-40 to 158ºF
Operating humidity range
5 to 80% RH
Storage humidity
5 to 80% RH
Package dimensions (W x D x H)
4.52 x 1.56 x 5.06 in
Package weight
0.2 lb
Warranty
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box
3 ink cartridges: cyan, magenta, yellow