Advanced HP inkjet print cartridge technology gives you consistently outstanding results in your Hewlett-Packard Officejet 6500 All-in-One Printer. Rely on HP for superior quality printing and easy ways to recycle ink cartridges. Ensure that your printing is right the first time and every time. Print fast-drying documents with vivid color, using papers with the ColorLok logo. Archive documents that maintain color quality for decades without fading. HP proprietary inks prevent corrosion and clogging of the printhead to ensure the best prints. Individual, dye-based inks let you replace each cartridge separately when needed. Unique color and fit ensure the right color ink is in the right place. Each Original HP ink cartridge is brand new for exceptional printing performance. Cartridge yields approximately 300 pages.
Note:
Color(s) of print cartridges
Cyan, magenta, yellow
Page yield (colour)
Per cartridge: ~300 pages cyan, ~300 pages magenta, ~300 pages yellow
Page yield footnote
Tested in HP Officejet 6500 All-in-One Printer. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Ink drop
5.5 pl HDW, 1.3 pl LDW
Compatible ink types
Dye-based
Operating temperature range
41 to 104°F
Storage temperature range
-40 to 158°F
Operating humidity range
5 to 80% RH
Storage humidity
5 to 80% RH
Package dimensions (W x D x H)
4.52 x 1.56 x 5.06 in
Package weight
0.78 lb
Warranty
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box
3 ink cartridges: cyan, magenta, yellow