OfficeJet Pro 8720 All-in-One Printer

Rely on remarkable value for your printing needs. Spend up to 50% less per page compared with lasers. Save up to 50% with HP Instant Ink, and get the color and black text output you need without running out of ink.

Ideal for small workgroups who need professional-quality, affordable color and versatile all-in-one capabilities, all in a space-saving design.

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Affordable, professional color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.

Print up to 3x as many pages with optional Original HP high-yield ink cartridges.

Professional-quality prints for up to 50% less per page. Save even more with HP Instant Ink.

Save up to 50% on ink and never run out. Print color or black-and-white for the same low price.

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.

Print more and reload less. Increase paper capacity to 500 sheets with a second 250-sheet paper tray.

Revolutionary design delivers laser-like paper handling and superfast print speeds.

Breeze through multipage documents with two-sided scanning and a 50-page automatic document feeder.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer—no company network needed.

Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.

Easily print documents, photos, and more from a variety of smartphones and tablets.

Print directly from your mobile device without accessing the company network, from anywhere in the office.

Office productivity has never been easier

Easily manage print jobs directly at the printer. Just tap and swipe the 4.3-inch (10.9 cm) touchscreen.

Support your high-volume office with a device designed to print 30,000 pages per month for up to five users.

Control color-printing usage and costs across your organization.

Scan digital files directly to email, network folders, and the cloud with preloaded business apps.

Manufacturer Part Number
M9L75A#B1H
EAN/UPC
0889894126351,889894126351
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax
Multitasking supported : Yes

Printing specifications :

Print speed black:: ISO: Up to 24 ppm
Draft: Up to 37 ppm 5 
Print speed color:: ISO:Up to 20 ppm
Draft:Up to 37 ppm 5 
First page out (ready): Black: As fast as 9 sec
Color: As fast as 10 sec 6 
Duty cycle (monthly, A4): Up to 30,000 pages 7 
Recommended monthly page volume: 250 to 2000
Print technology : HP Thermal Inkjet
Print quality (best): Color: Up to 4800 x 1200 optimized dpi on HP Advance Photo Paper 1200 x 1200 dpi input
Black: 1200 x 1200 rendered dpi
Display :
  • 4.3" CGD touchscreen
Processor speed : 600 Mhz
Number of print cartridges : 4 (1 each black, cyan, magenta, yellow)
Print languages : HP PCL 3 GUI, HP PCL 3 Enhanced
Automatic paper sensor : Yes
Instant ink:
  • Instant Ink Ready* / Save up to 50% on ink. For more information visit hpinstantink.com
Replacement cartridges: HP 952 Black OfficeJet Ink Cartridge (~1000 pages)
HP 952 Cyan OfficeJet Ink Cartridge
HP 952 Magenta OfficeJet Ink Cartridge
HP 952 Yellow OfficeJet Ink Cartridge: composite yield (~700 pages)
HP 952XL Black OfficeJet Ink Cartridge (~2000 pages)
HP 952XL Cyan OfficeJet Ink Cartridge
HP 952XL Magenta OfficeJet Ink Cartridge
HP 952XL Yellow OfficeJet Ink Cartridge: composite yield (~1600 pages)
HP 956XL Black OfficeJet Ink Cartridge (~3000 pages)

Connectivity : HP ePrint capability : Yes
Mobile printing capability: HP ePrint, Apple AirPrint™, Android OS Enablement Printing, Mopria™-certified 4 
(Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting)
Wireless capability :
  • Yes

Connectivity, standard :
  • 1 USB 2.0
  • 1 Host USB
  • 1 Ethernet
  • 1 Wireless 802.11b/g/n
  • 2 RJ-11 modem ports

Connectivity, optional :
  • Support the following external Jetdirect servers
  • Print only: HP Jetdirect en1700 External Print Server (J7988G), HP Jetdirect en3700 Fast-Ethernet External Print Server for Network Capable Hi-Speed USB 2.0 Peripherals (J7942G), HP Jetdirect ew2400 802.11b/g wireless and Fast Ethernet external print server (USB 2.0, 10/100Base-TX, 802.11b/g) (J7951G), HP Jetdirect ew2500 802.11b/g Wireless Print Server (J8021A)
  • Other supported accessories: Apple AirPort Express, Apple AirPort Extreme, Apple Airport Time Capsule

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)

  • Apple OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows 10, 8.1, 8, 7: 32-bit  or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
1 GB HD
Internet required
USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)
(Not supportingWindows XP (64-bit) and Windows Vista (64-bit))

Web solutions and services :

Web solutions : HP JetAdvange On Demand; variety of Apps including Scan to email

Memory specifications :

Memory, standard: 256MB
Memory, maximum : 256 MB

Paper handlingPaper handling :Paper handling input, standard :
  • 250-sheet input tray

Paper handling input, optional :
  • Optional 250-sheet input tray

Paper handling output, standard :
  • 150-sheet output tray

Maximum output capacity (sheets) : Up to 150 sheets
Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • Letter
  • Legal
  • Government Legal
  • Executive
  • Statement
  • 3 x 5 in
  • 4 x 6 in
  • 5 x 7 in
  • 13 x 18 cm
  • 8 x 10 in
  • 10 x 15 cm
  • L
  • Photo 2L
  • Envelope( #10, Monarch, 5.5bar)
  • Card (3 x 5 in, 4 x 6 in, 5 x 8 in)

Media sizes, custom :
  • Tray 1: Width = 3 in - 8.5 in / Height = 5 in - 14 in

Media types : Plain Paper; HP Photo Papers; HP Matte Brochure or Professional Paper; HP Matte Presentation Paper; HP Glossy Brochure or Professional Paper; Other Photo Inkjet Papers; Other Matte Inkjet Papers; Other Glossy Inkjet Papers; Inkjet Hagaki; Plain Paper, Thick; Plain Paper, Light/Recycled
Media weights, supported : Tray 1: 16 to 28 lb (plain paper); up to 80 lb (photo); 20 to 24 lb (envelope); up to 110 lb (card)
Barcode scanner: Tray 1: 16 to 28 lb (plain paper); up to 80 lb (photo); 20 to 24 lb (envelope); up to 110 lb (card)
Borderless printing : Yes, up to 8.5 x 11 in (US letter), 210 x 297 mm (A4)

Scanner specifications :

Scanner type : Flatbed, ADF
Scan file format : Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable PDF (.pdf), Text (.txt), TIFF (.tif)
Scan resolution, optical : Up to 1200 dpi
Bit depth : 24-bit
Scan size (flatbed), maximum : 216 x 356 mm
Scan size (ADF), maximum : 215 x 355 mm
Scan size (ADF), minimum : 127 x 127 mm
Scan speed (normal, A4): Up to 17 ipm (200 ppi, b&w)
up to 8 ipm (200 ppi, color)
Automatic document feeder capacity : 50-sheet
Digital sending standard features :
  • Scan-to E-mail
  • Fax Archive to E-mail

Scan input modes :
  • Front-panel scan, copy, fax, or from software

Copier specifications :

Copy speed (draft): Black: Up to 37 cpm
Color: Up to 37 cpm
Copy resolution (black text) : Up to 600 dpi
Copy resolution (color text and graphics) : Up to 600 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 99 copies

Fax specifications :

Faxing : Yes, color
Fax transmission speed: 4 sec per page
Fax memory: Up to 100 pages
Broadcast locations : 20

Power and operating requirements :

Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz
Power consumption: 35 watts maximum, 0.14 watts (Manual-Off), 6.70 watts (Standby), 1.30 watts (Sleep) 3 
(Power measurements are based on ENERGY STAR® OM test procedure with 230 VAC, 50 Hz input.)
Energy efficiency :
  • ENERGY STAR® qualified

Operating temperature range : 5 to 40ºC

Dimensions and weight :

Minimum dimensions (W x D x H): 19.7 x 20.9 x 13.4 in (Duplexor built-in, output tray no need extend) 1 
Maximum dimensions (W x D x H): 19.7 x 20.9 x 13.4 in (Duplexor built-in, output tray no need extend) 1 
(With built-in duplexer)
Weight: 33.02 lb 2 
Package weight : 18.51 kg

What's included :

What's in the box :
  • HP OfficeJet Pro 8720 All-in-One Printer
  • HP 952 Setup Black Instant Ink Ready Cartridge (~800)
  • HP 952 Setup Cyan Instant Ink Ready Cartridge
  • HP 952 Setup Magenta Instant Ink Ready Cartridge
  • HP 952 Setup Yellow Instant Ink Ready Cartridge (CMY composite ~490)
  • Power cord
  • Phone cord
  • Setup poster.

Cable included : No, please purchase USB cable separately
Software included :
  • HP Dropbox
  • HP Google Drive
  • Microsoft DotNet
Warranty : One-year limited hardware warranty; 24-hour, 7 days a week Web support; business hour phone support within warranty period