OfficeJet Pro 8730 e-All-in-One Printer

Maximize your print environment with space-saving HP Print Forward Design and professional-quality, low-cost color. Help reduce costs with fleet management solutions. Stay productive with an all-in-one designed for high-volume enterprises.

Ideal for small workgroups who need affordable, professional-quality color with fleet management capabilities, all in a space-saving design.

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Affordable, professional color

Manage your budget with professional-quality color at up to 50% less cost per page than lasers.

Print up to 3x as many pages with optional Original HP high-yield ink cartridges.

Professional-quality prints for up to 50% less per page. Save even more with HP Instant Ink.

Save up to 50% on ink and never run out. Print color or black-and-white for the same low price.

Innovative design for superb office productivity

Speed through print jobs, using superfast two-sided printing.

Revolutionary design delivers laser-like paper handling and superfast print speeds.

Breeze through multipage documents with one-pass two-sided scanning and a 50-page automatic document feeder.

Mobile printing that keeps your business covered

Print with just a touch of your NFC-enabled mobile device to the printer—no company network needed.

Help protect information and access to confidential print jobs with HP JetAdvantage Private Print.

Easily print from a variety of smartphones and tablets.

Print directly from your mobile device without accessing the company network, from anywhere in the office.

Ultimate fleet control, seamless management

Get increased printing options with HP PCL 6, HP PCL 5c, HP PS, and scalable TrueType fonts.

Easily take command of your printing environment from one central location, with HP Web Jetadmin.

Experience a new style of business printing and imaging, with HP JetAdvantage On Demand solutions.

Easily print Microsoft® Word and PowerPoint® files, plus Adobe® PDF files, directly from your USB drive.

Manufacturer Part Number
D9L20A#B1H
EAN/UPC
0889894467737,889894467737,0889894310590,889894310590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions

Print, copy, scan, fax

Copies, maximum

Up to 99 copies

Faxing

Yes, color

Fax transmission speed

4 sec per page

Fax memory

Up to 100 pages

Broadcast locations

20

Power

Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz

Power consumption

35 watts maximum, 0.14 watts (Manual-Off), 7.20 watts (Standby), 1.30 watts (Sleep)

Power measurements are based on ENERGY STAR® OM test procedure with 230 VAC, 50 Hz input.

Energy efficiency

ENERGY STAR® qualified

Operating temperature range

41 to 104ºF

Operating humidity range

25 to 75% RH

Dimensions (W X D X H)

19.7 x 17.7 x 12.9 in (desktop footprint); 19.7 x 20.9 x 12.9 in (duplexer built-in, output tray no need to extend)

Dimensions Maximum (W X D X H)

19.7 x 17.7 x 12.9 in (desktop footprint); 19.7 x 20.9 x 12.9 in (duplexer built-in, output tray no need to extend)

Weight

33.44 lb

Package weight

41.14 lb

What's in the box

HP OfficeJet Pro 8730 All-in-One Printer; HP 952 Setup Black Original Cartridge (~1000 pages); HP 952 Setup Cyan Original Cartridge; HP 952 Setup Magenta Original Cartridge; HP 952 Setup Yellow Original Cartridge (CMY composite ~625 pages); Power cord; Phone cord; Setup poster.

Cable included

No, please purchase USB cable separately

Warranty

One-year limited hardware warranty; For more info please visit us at http://support.hp.com

Software included

HP Dropbox, HP Google Drive, Microsoft DotNet

First page out (ready) black

As fast as 10 sec

First page out (ready) color

As fast as 11 sec

Resolution (black)

Up to 1200 x 1200 optimized dpi on plain paper from 600 x 600 input dpi

Resolution (color)

Up to 2400 x 1200 optimized dpi on HP Advance Photo Paper 600 x 600 dpi input

Resolution technology

HP Thermal Inkjet

Monthly duty cycle

Up to 30,000 pages

Print speed, black (ISO, laser comparable)

Up to 24 ppm

Recommended monthly page volume

250 to 2000

Print Technology

HP Thermal Inkjet

Display

4.3" CGD touchscreen

Processor speed

1.2 Ghz

Number of print cartridges

4 (1 each black, cyan, magenta, yellow)

Replacement cartridges

HP 952 Black OfficeJet Ink Cartridge (~1000 pages); HP 952 Cyan OfficeJet Ink Cartridge; HP 952 Magenta OfficeJet Ink Cartridge; HP 952 Yellow OfficeJet Ink Cartridge: composite yield (~700 pages); HP 952XL Black OfficeJet Ink Cartridge (~2000 pages); HP 952XL Cyan OfficeJet Ink Cartridge; HP 952XL Magenta OfficeJet Ink Cartridge; HP 952XL Yellow OfficeJet Ink Cartridge: composite yield (~1600 pages); HP 956XL Black OfficeJet Ink Cartridge (~3000 pages)

Compatible ink types

Pigment-based (black and color)

Print languages

HP PCLXL (PCL6), native PDF, HP Postscript Level 3 emulation

Automatic paper sensor

Yes

Print speed, color (ISO, laser comparable)

Up to 20 ppm

Paper trays, standard

1

Paper trays, maximum

Up to 2

Mobile Printing Capability

HP ePrint, Apple AirPrint™, Android OS Enablement Printing, Mopria™-certified

Connectivity, standard

1 USB 2.0; 1 Host USB; 1 Ethernet; 1 Wireless 802.11b/g/n; 2 RJ-11 modem ports

Connectivity, optional

Support the following external Jetdirect servers; Print only: HP Jetdirect en1700 External Print Server (J7988G), HP Jetdirect en3700 Fast-Ethernet External Print Server for Network Capable Hi-Speed USB 2.0 Peripherals (J7942G), HP Jetdirect ew2400 802.11b/g wireless and Fast Ethernet external print server (USB 2.0, 10/100Base-TX, 802.11b/g) (J7951G), HP Jetdirect ew2500 802.11b/g Wireless Print Server (J8021A); Other supported accessories: Apple AirPort Express, Apple AirPort Extreme, Apple Airport Time Capsule

Ports

1 Host USB; 1 USB 2.0; 1 Ethernet; 1 WiFi 802.11b/g/n; 2 RJ-11 modem ports

Security management

SSL/TLS (HTTPS), LDAP authentication; optional HP and 3rd party authentication solutions (e.g. badge readers) IPP over TLS; WPA2-Enterprise wired; 802.1x wireless authentication (EAP-TLS, LEAP, and PEAP); Pre-Shared Key Authentication for Wireless (PSK); firewall, certificates configuration; Control panel lock; Password protect EWS; Unused protocol and service disablement; Syslog; Signed firmware; Administrator settings; native authentication and authorization access control, native color access control; configurable authentication time out; UPD PIN printing; Mopy mode via UPD PIN printing; compatible with optional HP JetAdvantage Security Manager; Secure Boot, Firmware Integrity checking, Run-time code integrity

Print speed, black (draft)

Up to 36 ppm

Minimum system requirements

Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks; 1 GB HD; Internet required; USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)

Apple® OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks; 1 GB HD; Internet required; USB

Compatible operating systems

Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Apple OS X v10.11 El Capitan, OS X v10.10 Yosemite, OS X v10.9 Mavericks; 1 GB HD; Internet required; USB Linux (For more information, see http://hplipopensource.com/hplip-web/index.html)

Memory, standard

512MB

Memory, maximum

512 MB

Printer management

HP Web Jetadmin; Embedded Web Server; HP UPD Printer Administrator Resource Kit; HP Utility (Mac), HP JetAdvantage Security Manager optional

Print speed, color (draft)

Up to 36 ppm

Supported network protocols

Supported Network Protocols configurations (IPv4, IPv6); ARP; BOOTP; SMTP client; LLMNR; Bonjour; LP/ APIPA (Auto IP); NetBIOS/WINS; LPR/LPD;Custom Raw Port/Port9100; DNS Resolver; mDNS; SNMPv1/v3; Web Services Discovery; Web Services Print;DHCP options: 81/RFC4702/RFC4704, 12-Hostname; 44; Syslog; Firewall; SSL/TLS (HTTPs); Password-protected network Embedded Web server; Enable/disable network ports & device features, 802.1x wireless authentication (EAP-TLS, LEAP, and PEAP) & 802.1 Wired

Paper handling input, standard

250-sheet input tray

Paper handling output, standard

150-sheet output tray

Duplex printing

Automatic (standard)

Envelope input capacity

Up to 30

Borderless printing

Yes, up to 8.5 x 11 in (US letter), 210 x 297 mm (A4)

Media sizes supported

A4; A5; A6; B5 (JIS); Envelope (DL, C5, C6, Chou #3, Chou #4); Card (Hagaki, Ofuku Hagaki)

Media sizes, custom

Tray 1: 3 x 5 in to 8.5 x 14 in

Media types

Plain; HP EcoFFICIENT; HP Premium Presentation Matte 120g; HP Tri-fold Brochure Glossy 180g; HP Brochure Matte 180g; HP Brochure Glossy 180g; HP Advanced Photo Papers; Light 60-74g; Intermediate 85-95g; Cardstock; Thick Plain Paper; Letterhead

Recommended media weight

16 to 28 lb (plain paper); 60 to 75 lb (photo); 20 to 24 lb (envelope); 90 to 110 lb (card)

Scanner type

Flatbed, ADF

Print speed, black (normal)

Up to 24 ppm

Scan file format

Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable PDF (.pdf), Text (.txt), TIFF (.tif)

Scan resolution, hardware

Up to 1200 x 1200 dpi

Scan resolution, optical

Up to 1200 dpi

Scan size (flatbed), maximum

8.5 x 14 in

Scan size (ADF), maximum

8.5 x 14 in

Print speed, color (normal)

Up to 20 ppm

ADF Capacity

50-sheet

Digital sending features

Scan-to E-mail; Fax Archive to E-mail

Digital send file Formats

PDF; TIFF; JPEG

Copy speed black (draft)

Up to 37 cpm

Copy speed color (draft)

Up to 37 cpm

Copy resolution (black text)

Up to 600 dpi

Copy resolution (colour text and graphics)

Up to 600 dpi

Copy reduce / enlarge settings

25 to 400%