Surface 3 Tablet

The perfect balance of value and performance.

Surface 3 is great for…

Students

Take notes, write directly on screen, and even record a lecture at the same time. With up to 10 hours of battery life for video playback, Surface 3 lasts through your movie marathon (or all your classes).

Parents

Whether it’s watching movies, managing your budget, or helping your child learn and play, Surface 3 has it covered. Feel more confident when your children are online with enhanced family safety settings.

Mobile professionals

Surface 3 is the perfect travel companion. It combines a great price, long battery life, and optional 4G LTE with the productivity features you need, like running desktop software and laptop-style typing.

The best of a tablet

Every aspect of Surface 3 has been meticulously crafted – from the strong, light frame with a 3-position Kickstand to the 10.8” high-resolution screen. Surface is elegant and durable enough to take everywhere.

Thinnest and lightest Surface ever

The 622g Surface 3 is just the right size to slip under your arm or in your purse and take anywhere.

Power through your day

Surface 3 has up to 10 hours of battery life for video playback so you can work, browse, play, or watch all day long.

Work the way you want

With our signature 3-position Kickstand, Surface 3 lets you binge watch your favorite shows hands-free.

Manufacturer Part Number
HA5-00029
EAN/UPC
0889842009651,889842009651
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size

  • 10.52" x 7.36" x 0.34"
  • (267mm x 187mm x 8.7mm)

Weight

  • 1.37 lbs
  • (622g)

Display

  • 10.8” ClearType Full HD Plus Display
  • Resolution: 1920 x 1280
  • Aspect ratio: 3:2
  • Touch: 10 point multi-touch
  • Surface Pen support

Battery Life

  • Up to 10 hours of video playback1

RAM/Storage8

  • 2GB RAM with 64GB storage
  • 4GB RAM with 128GB storage

Processor

  • Quad Core Intel® Atom™ x7-Z8700 processor (2MB Cache, 1.6GHz with Intel Burst™ technology up to 2.4GHz)

Network (Wireless)

  • Wi-Fi (802.11 a/b/g/n/ac)
  • Bluetooth 4.0

Ports

  • Full-size USB 3.0
  • Mini DisplayPort
  • microSD™ card reader
  • Micro USB charging port
  • Headset jack
  • Cover port

Software

  • Windows 8.1
  • 1-year of Office 365 Personal5 with OneDrive cloud storage6

Cameras, video and audio

  • 3.5 megapixel front-facing camera
  • 8.0 megapixel rear-facing camera with autofocus
  • Microphone
  • Stereo speakers with Dolby® audio

Sensors

  • Ambient light sensor
  • Proximity sensor
  • Accelerometer
  • Gyroscope
  • Magnetometer

What's in the box

  • Surface 3
  • Micro USB Power Supply
  • Quick Start Guide
  • Safety and warranty documents

Warranty

1-year limited hardware warranty