Clarity Matrix LX46HDU LCD Video Wall System

The 46" Clarity® Matrix™ LX46HDU-L features Full HD resolution, LED backlighting, and a mere 3.7mm bezel gap for outstanding tiled visual performance. This model features standard brightness of 500 nits for environments with controlled ambient lighting. Featuring the Planar® EasyAxisTM Mounting System, the Clarity Matrix LX46HDU-L has an ultra-thin installed depth of 3.6"/93mm, 6-axis adjustment cams for perfect panel-to-panel alignment, and front-service mode.Clarity Matrix LX46HDU-L features a tiled bezel width of just 3.7mm.

Manufacturer Part Number
997-7803-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology: Commercial-grade direct view LCD
Diagonal: 46 inches
Aspect Ratio: 16:9
Native Resolution Panels: 1920 x 1080
Tiled Bezel Width: 3.7 mm
Brightness (typ): 500 cd/m2 or nits
Response Time (typ): 8 ms
Contrast ratio (full field): TBD
Full viewing angle: 178°
Backlight life (1/2brightness): 50,000 Hrs
Mounted Depth: 3.6" wall to front of screen
Acoustic noise: Fanless operation
Heat load: TBD BTU per hour at 500 nit
Operating temperature range: 5 - 40 Degrees C
Operating humidity range: 20-90% RH non-condensing
Backlight control: Individual and wall control
Backlight sensing andreporting: At display level
Display module position sensing: Auto-sensing integrated
Power Consumption (max): TBD watts (typical)
Power supply voltage: 100-230V AC ± 10%, 50 to 60 Hz
Power Status: Diagnostics LEDs, health monitoring and alerts
Safety regulations: Complies with EN60950, FCC Class A, CISPR22/85, CE, EU RoHS
Data Inputs: 4 Single Link HDMI inputs, 1 DisplayPort input
Control: IR Remote, RS232, Ethernet (optional)
Per Panel Dimensions(Including Mount): 40.24" x 22.70" x 3.6" (check specs)
Per Panel Weight(Including Mount): 48 lbs
Shipping weight: 142 lbs
Touch Options: Clarity Matrix MultiTouch Kits