WiPG-2000 Wireless Presentation Gateway

The WiPG-1600 model is affordable and packed-full with features, including iOS AirPlay and touchscreen support. By using the existing IT network, this model is perfect for classrooms, meeting rooms, and small huddle spaces.

Manufacturer Part Number
WIPG-1600
EAN/UPC
4714123690241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: 800GHz

Standards:

  • IEEE 802.3 (10BASE-T), IEEE 802.3u (100BASE-TX)
  • IEEE 802.3ab (1000BASE-T)

Protocol: TCP/IP, SNMP

IP Configuration: Automatic: DHCP, Manual: Static IP Address

Security: AES 128bit data encryption, HTTPS encryption

Management:

  • Web-Based ADMIN Panel Configuration
  • SNMP IT Management

Output Resolutions (VGA): SVGA (800x600), XGA (1024x768), WXGA (1280x768),  WXGA (1280x800), WXGA (1360x768), WXGA+ (1440x900), UXGA (1600x1200)

Output Resolutions (HDMI): 720p (1280x720), 1080i (1920x1080), 1080p (1920x1080)

Supported Windows Operating Systems: Windows XP, Vista, 7, 8, 10 and above

Supported OS X Operating Systems: Mac OS X 10.7 and above

Supported Mobile Operating Systems: Android 2.4 and above, iOS 4.2 and above

Power: External power adapter (DC 5V 2.6A)

Interfaces: 15Pin VGA, HDMI, RJ-45, USB2.0 x 2, Reset Button, Stereo Phone Jack

Certificate: FCC/ CE