Indoor/Outdoor vinyl labels for the Label Cartridge for BMP21 Series, ID PAL, LabPal Printers. Black ribbon on white tape.
Note:
Specifications for Label Cartridge for BMP21-PLUS Printer, White
Part Number : M21-250-595-WT
Adhesive : Acrylic
Application : General Identification, Laboratory Identification, Panel Identification, Plate
Brady Material Number : B-595
Color : Black on White
Description : Label Cartridge for BMP21-PLUS Printer, White
Environment : Freezer
Finish : Matte
Height (in) : 0.250"
Height (mm) : 6.350 mm
Lab Application : Plate, General Identification
Label Type/Style : Label
Material Description : Vinyl Film with Permanent Adhesive
Material Type : Vinyl
Printer Compatibility : BMP21-PLUS, BMP21-LAB
Product Number : 139744
QTY/UOM : 1/Cartridge
Safety Catalog : pg. 291
UPC Code : 75447393055
Width (in) : 21'
Width (mm) : 6.401 m
RoHS Compatibility : Pass 2011/65/EU