The ThinkVision P27 monitor has a black glossy appearance with a full function ergonomic stand. It offers a crystal clear borderless IPS display of 3840x2160 resolution and sRGB 100% color gamut, providing vivid, accurate images from a wide viewing angle. With built-in power and the latest HDMI2,0, DP1.2 and USB3.0 Hub, it offers UHD display at 60Hz and uncompromised high speed data transition. Moreover, the ThinkVision P27 provides stereo speakers and a stand that supports lift, tilt, pivot and swivel, which are all for your ease of use.
ThinkVision P27 is also certified by TUV Eye Comfort certification, which ensures the best care about your health when using this monitor. The ThinkVision P27 continues the idea of energy saving and environmental protection of Lenovo. It has green features including white LED backlights, and is Energy-Star 7.0, EPEAT Gold, CEL tier 1, and RoHS compliant.
The ThinkVision P27 monitor is 100% LH compliant except power/signal cables and PCBA.27.0-inch wide (68.47 cm) viewable image size
Native resolution of 3840 x 2160
sRGB 100%
Lift, Tilt, Pivot, Swivel stand for viewing comfort
Power consumption (typical/max): 40 watts/70 watts
Direct access button for automatic image setup and brightness allows quick and easy monitor setup
Compliance with ENERGY STAR 7.0 requirements
Compliance with RoHS and REACH requirements
Kensington Lock slot for security
Certified for Microsoft Windows 7/Windows 10
Meets 100 mm VESA standard1) for mounting
(1) VESA is a registered trademark of the Video Electronics Standards Association.
Note:
GENERAL THINKVISION P27 27” WIDE UHD IPS MONITOR
Part number 60E3GAR1US
Other Information Windows 7 Windows 10
Ship Group One monitor A stand and a base Information Flyer with warranty A Mini DP to DP Adapter A DP Cable(1.8M) A Power Cord(1.8M) A Power Adapter(90W) A USB 3.0 Cable(1.8M)
Brightness 300 cd/m2
Contrast Ratio 1300 : 1
Display Type UHD IPS
Maximum Resolution 3840X2160
Case Color Black
Monitor Technology IPS
Power Supply Type External
Refresh Time 6
Refresh Time Units Milliseconds
Screen Illumination WLED Backlit
Viewable Image Size Inches 27
Swivel ±45°
Tilt -5~30 degrees
Recommended Resolution 3840 x 2160
Vertical Viewing Angle 178 degrees
Agency Approvals & Certifications EPEAT Gold,TCO7.0,RoHS (China),TUV Eye Comfort Certified,Energy Star 7.0
Maximum Operating Humidity 80
Maximum Operating Humidity Units %
Minimum Operating Humidity 10
Minimum Operating Humidity Units %
Maximum Operating Temperature 45
Maximum Operating Temperature Units C
Minimum Operating Temperature 0
Minimum Operating Temperature Units C
Depth Metric 299.9
Depth 299.9mm
Depth Metric Units mm
Depth (US) 11.81in
Height Metric 472.3
Height 472.3mm
Height Metric Units mm
Height (US) 18.59in
Max Operating Humidity + Units 80%
Min Operating Humidity + Units 10%
Max Operating Temperature + Units 45C
Min Operating Temperature + Units 0C
Weight US 15.12
Weight US Units lbs
Weight Metric 6.86
Weight Metric Units Kg
Width Metric 614.5
Width 614.5mm
Width Metric Units mm
Width (US) 24.19in
Warranty Period Three Year
Warranty Type Customer Carry-in or Mail-in Rapid Replacement Service