High Power AC1200 Plug-In Wi-Fi Range Extender

Extend the range of any Wi-Fi network by up to 11,000 sq ft with ultra-fast speeds

  • Experience more Wi-Fi throughout your large home, backyard, and office
  • Next generation, ultra-fast AC1200 Wi-Fi speeds provide fast HD streaming and lag-free gaming
  • Plug-in design installs discreetly in any room. Features a pass-thru power outlet.
  • Eliminate Wi-Fi dead spots with 8 Powerful amplifiers
  • Rapid-charging USB port for your mobile devices
  • Connect a smart TV, PC or game console to the gigabit port
  • Features a Signal Strength LED for finding the optimal installation location
  • Universal: Works with all brands of standard routers and service provider gateways
The Amped Wireless High Power AC1200 Plug-In Wi-Fi Range Extender expands the range of any standard 802.11a/b/g/n/ac Wi-Fi router by repeating the signal (2.4GHz and 5GHz) and redistributing it in a new, extended location at ultra-fast speeds. The REC22P is equipped with a total of eight amplifiers and two high gain, dual band antennas to provide up to 11,000 sq ft of fast Wi-Fi coverage. The Range Extender is armed with AC1200 Wi-Fi speeds that provide enough bandwidth for demanding networks with many connecting devices and simultaneous HD streams. It has a gigabit wired port for bridging a wired device, like a PC or Smart TV. It also has a built-in pass-thru power outlet for other electronic devices, and a rapid-charging USB port for quick and easy mobile device charging. The REC22P works with all brands of Wi-Fi routers and service provider gateways. Unleash your iPads, tablets and smartphones today with a powerful, plug-in, universal Wi-Fi range extender.

How It Works

The REC22P expands the range of any standard Wi-Fi router by repeating the signal (2.4GHz and/or 5GHz) and redistributing it in a new, extended location.

Manufacturer Part Number
REC22P
EAN/UPC
0850535006332,850535006332
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard: 802.11a/b/g/n/ac

Frequency Band: 2.4GHz & 5GHz Simultaneous

Wireless Speed:

  • 2.4GHz: 300Mbps (Rx), 300Mbps (Tx)
  • 5GHz: 867Mbps (Rx), 867Mbps (Tx)
Amplifiers:
  • 2 x 2.4GHz Amplifiers
  • 2 x 5GHz Amplifiers
  • 4 x Low Noise Amplifiers
Wireless Security: WEP, WPA, WPA2, WPA Mixed, WPS

Wireless Access Scheduling: Specific day and time

Wireless Coverage Control: 15% - 100% Output Power (Adjustable individually for 2.4GHz and 5GHz networks)

Antennas:
  • 1 x Detachable High Gain Dual Band Antenna
  • 1 x Internal High Gain Dual Band Antenna
Port:
  • 1 x RJ-45 10/100/1000M LAN Port
  • 1 x USB Fast Charging Port
Outlet: Pass-Thru Power

Power Rating: 100-120Vac 60Hz

Mounting: Plug-in

Warranty: 1 Year

Setup Requirements: Wireless 802.11a/b/g/n or ac 2.4GHz or 5GHz Network Computer, tablet or smartphone with Wi-Fi access and a web browser

Package Contents:
  • High Power AC1200 Plug-In Wi-Fi Range Extender
  • Detachable High Gain Dual Band Antenna
  • Setup Guide
  • CD: User's Guide & Installation Video