Monitor Stand with USB 3.0 Dock - MKS14

Fast and convenient access to devices

Improve office productivity by transforming your laptop instantly to an integrated desktop solution via a single USB cable.
Get quick connectivity to the Internet, multiple monitors and peripherals such as keyboard, mouse, headphone or your back up hard drive by plugging your laptop to your docking stand.

A clutter-free workspace

The Dell monitor docking stand has an integrated power supply which eliminates the need for an external power adaptor, and ideally maximizes your workspace.

All monitor cables such as DisplayPort, USB and power input cables are tucked within the integrated stand offering a neater workspace.

Eliminate the need of an external power brick by powering and charging your laptop via the built-in power supply in the dock.

Fully adjustable and easy to set up

An easy multi-monitor set up plus the docking stand's full adjustability features offer added viewing comfort and improved efficiency.

Simply create a three-screen workspace (Including your laptop's screen) by connecting your mounted monitor via DisplayPort, and plugging your second external monitor to the base of the stand via HDMI cable (cable not included).

Easily set up the docking stand with any VESA-compliant (VESA plate adapter not included) Dell business monitor which measures up to 27 inches in screen size and weighs up to 6.5kg.

The monitor docking stand offers a 115mm height adjustable range and lets you tilt the attached monitor up to 5° forward, 21° backward, swivel and pivot the monitor 90° bi-directionally.

Manufacturer Part Number
452-BBIR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type:Port replicator

Networking:Gigabit Ethernet

Power:Power adapter - internal


General

Product Type:Port replicator


Enclosure Color:Silver


Networking

Data Link Protocol:

Ethernet, Fast Ethernet, Gigabit Ethernet


Expansion / Connectivity

Interfaces

:
  • 1 x network - RJ-45
  • 4 x SuperSpeed USB 3.0 - 9 pin USB Type A
  • 1 x headphones / speakers
  • 1 - HDMI output - 19 pin HDMI Type A
  • 1 x SuperSpeed USB 3.0 - 9 pin USB Type B

Miscellaneous

Features:Built-in card reader, integrated monitor stand


Power

Power Device:Power adapter - internal