WorkFit-TL, Sit-Stand Desktop Workstation - TAA Compliant Version

Presenting an ultra easy standing desk solution, which quickly converts a tabletop into a healthy sit-stand workstation. Simply place the WorkFit-TL on an open surface, stand up and you’re ready to work! WorkFit-TL features a larger keyboard tray and wider worksurface and saves space because it moves straight up and down. Extremely stable throughout its range of motion, one can freely lean on it while working without worry of tip or height-drop.

Assembled in the USA with domestic and foreign components. This product is fully TAA compliant.

Manufacturer Part Number
33-418-085
EAN/UPC
0698833054583,698833054583
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 33-418-085


Description: WorkFit-TL Sit-Stand Desktop Workstation (black frame assembly with dark grey worksurface)


TAA (Trade Agreements Act) compliant


Ships fully assembled; no tool-adjustments needed for installation


Footprint = 37.5" x 25" (95 x 64 cm)


Fits on desk surfaces 24" (61 cm) deep or larger


Keyboard tray dimensions = 27.5" x 11" (69 x 28 cm)


Keyboard moves in tandem with the worksurface. Tray is positioned 4.5" (11.4 cm) below worksurface to maintain ergonomic spacing between screen height and keyboard


Displays can be placed directly on the worksurface. Alternatively, use our monitor mount kits to integrate displays into system (see accessories)


Product Weight: 56 lbs (25.5 kg)


Shipping Dimensions: 42" x 33.5" x 8.25" (107 x 85 x 21 cm)


Shipping Weight: 62 lbs (28.2 kg)


Warranty: Five (5) years