Vivofit 3 Smart Band

Activity Tracker with Garmin Move IQ™ Automatic Activity Detection

  • Features 1-year battery life
  • Shows steps, calories, distance, intensity minutes and time of day on backlit display; monitors sleep
  • Auto activity detection classifies activity type on Garmin Connect™
  • Reminds you to stay active with move bar and audible alert
  • Automatically syncs to Garmin Connect to save, plan and share progress
Knows How You Move

Move IQ captures different activities, such as walking, running, biking, swimming and using an elliptical, to view on Garmin Connect.  No need to switch out your watch or start a new activity, vívofit 3 recognizes when your movement changes so you can go from a walk to a run in no time. Access Garmin Connect via mobile app or desktop to see your data in more detail, join challenges and compete against others.

Tells Time and “Time to Move”

While it’s ideal to be moving all throughout the day, we know that’s not always the case. Luckily, vívofit 3 tracks any and all of your movement, including inactivity. So while you might lose track of time and forget to move, vívofit 3 won’t. A red move bar appears on the display and a gentle alert sounds after 1 hour of inactivity. The move bar builds every 15 minutes until you reset it by walking for a couple of minutes.

24/7 Wearable

vívofit 3 follows your progress 24/7 thanks to its 1-year battery life. It automatically monitors your rest when you go to sleep. It’s water resistant so you can wear it in the pool or the shower. Optional accessory bands in various color schemes let you coordinate your vívofit 3 to your wardrobe.

Style Collection

Having an activity tracker that functions doesn’t mean sacrificing style. With the Gabrielle and Alexandra style collection of bands, your vívofit 3 will look feminine and fabulous no matter where your activities take you. These sculpted bands come in different colors, so you can pick the one that best suits your current outfit or mood. And changing out the bands is as easy as changing your clothes. Simply pop out the vívofit 3 module and pop it into whichever band you choose. Now there’s a band for every occasion, so you can look your best while continuing to beat yesterday.

Jonathan Adler + Garmin

Flaunt your fashion with our Jonathan Adler + Garmin collection of interchangeable accessory bands for the vívofit family of activity trackers.

Jonathan Adler's commitment to impeccable craftsmanship and irreverent luxury bring style, craft and joy to our world-class wearable products that are essential to our customers' active lifestyles. Jonathan's lifestyle brand - with work spanning a myriad of categories - creates on-trend style with his signature patterns, which lend themselves well to our vívofit pattern-printed designer bands.

The Jonathan Adler + Garmin collection offers separate accessory bands for vívofit, vívofit 2 and vívofit 3. Bands are NOT cross-compatible, so please check compatibility before purchasing.

Personalized Daily Goals

vívofit 3 learns your current activity level, then assigns an attainable daily goal. As you meet your milestones, vívofit 3 will adjust your goal for the next day, gradually nudging you toward a healthier lifestyle.

Manufacturer Part Number
010-01608-07
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical dimensions: Regular wrist circumference: 5.4”-7.7” (137-195 mm)
Display size, WxH: 0.39" x 0.39" (10 mm x 10 mm)
Display resolution, WxH: 64 x 64 pixels
Negative mode display:

Weight: Regular: 26 g (0.92 oz)
Battery: One replaceable CR1632 coin cell
Battery life: 1 year
Water rating: 5 ATM
Watch functions: time, date, calendar, and alarm
Running Features
Accelerometer (calculates distance for indoor workouts, without need for a foot pod):

Performance Features
Calculates calories burned:

Activity Tracking Features
Step counter:

Auto goal (learns your activity level and assigns a daily step goal):

Move bar (displays on device after a period of inactivity; walk for a couple of minutes to reset it):

Sleep monitoring (monitors total sleep and periods of movement or restful sleep):

Garmin Connect™
Garmin Connect™ compatible (online community where you analyze, categorize and share data):

Automatic sync (automatically transfers data to your computer):

Additional
Additional:

  • Automatic activity detection
  • Intensity minutes
  • Measures distance based off your user profile data and stride length
  • Selectable screens and watch face
  • Backlight
  • Beeper
  • Activity timer
  • Optional heart rate monitor