Solar Backpack - IABB56B

Rain or shine, you’ll never be without power again. Safely tuck away your phone, tablet, or other mobile device in the backpack and recharge while on-the-go using the built-in solar panel charger. And when the sun goes down, simply use the included power bank (4000 mAH).

Manufacturer Part Number
IABB56B
EAN/UPC
0047323560019,047323560019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES

  • Built-in solar panel battery charger
  • DC battery power: removable, rechargeable lithium ion battery power bank
  • Solar panel 5V
  • DC battery power: 4000 mAH battery
  • USB port for mobile phone charging
  • Micro-USB port for battery recharge

INCLUDES

  • 4000mAh power bank
  • Micro-USB to USB cable
  • Warranty
  • User's guide