Platinum Wireless Headphones

The plush over-the-ear pads of these retro-inspired Bluetooth Headphones keep you comfortable and fully immerse you into your music as you listen wire-free. The on-ear controls and built in mic let you take calls from loved ones without missing a beat. Just use the micro-USB port to charge, pair your device, and experience wireless freedom up to 33ft away.

Manufacturer Part Number
IAHP46BZ
EAN/UPC
0047323702174,047323702174
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES        

  • Bluetooth wireless
  • Supports profile A2DP (Advanced Audio Distribution Profile)
  • Built-in microphone
  • Micro-USB port for battery recharge
  • Aux in (3.5mm audio input)
  • Adjustable headband
  • Driver: 40mm
  • Frequency response: 20Hz - 20kHz
  • Nominal impedance: 32ohms
  • Sensitivity: 106dB at 1kHz SPL
  • Wireless range: 33 feet
  • On-ear controls: volume, play/pause/phone answering/power/pairing
  • LED pairing/power indicator
  • DC battery power: built-in rechargeable lithium ion battery
  • Battery life: ~5 hours at 100% volume

INCLUDES         

  • 3.5mm audio cable
  • Micro-USB to USB cable
  • Carry pouch
  • Warranty
  • User's guide