LaserJet Pro M501dn

Put impressive print speeds and performance to work in your office. This energy-saving printer starts faster and delivers security features to help guard against threats. Original HP Toner cartridges with JetIntelligence produce more pages.

Features

Big results, small footprint

Don’t wait for documents. Print your first page in as few as 7.3 seconds from energy-efficient sleep mode.

This printer leads its class in low energy use—thanks to its innovative design and toner technology.

Print two-sided documents fast and print up to 65 pages per minute on A5 paper.

This compact, quiet printer is designed to fit in tight spaces and offers a 1,200-sheet maximum capacity.

Get strong protection and easily manage your fleet

Help keep printing safe from boot up to shutdown with security features that guard against complex threats.

Help ensure documents remain confidential with PIN printing enabled through an optional USB drive.

Employ policy-based protection for printing devices with optional HP JetAdvantage Security Manager.

Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.

More. Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Get more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.

Help ensure the Original HP quality you paid for, using anti-fraud and cartridge authentication technology.

Print right away with a preinstalled toner cartridge. Replace it with an optional high-yield cartridge.

Manufacturer Part Number
J8H61A#BGJ
EAN/UPC
0889296258506,889296258506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: Normal: Up to 45 ppm 10 
First page out (ready): Black: As fast as 5.8 sec 12 
Print quality black (best) :

  • 600 x 600 dpi, Up to 4800 x 600 enhanced dpi
Resolution technology : HP FastRes 1200, HP ProRes 1200, 600 dpi
Duty cycle (monthly, A4): Up to 100,000 pages 13 
Recommended monthly page volume: 1500 to 6000 14 
Print technology :
  • Laser
Processor speed :
  • 1500 MHz
Print languages :
  • HP PCL 5, HP PCL 6, HP postscript level 3 emulation, direct PDF (v 1.7) printing, URF, PCLM, PWG
Display :
  • 2-line LCD (text)

Connectivity :

HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint, Apple AirPrint™, Mopria-certified
Connectivity, standard :
  • Hi-Speed USB 2.0 Host/Device Ports
  • Fast Ethernet 10Base-T/100Base-Tx, Gigabit Ethernet 1000Base-T

Network ready :
  • Standard (built-in Gigabit Ethernet)

Minimum system requirements:
  • Compatible OS (see "Compatible Operating Systems")
  • CD-ROM drive or Internet connection (for software installation)
  • dedicated USB connection or a network connection (wired or wireless)
  • 1 GB available harddisk space
  • (For operating system minimum hardware requirements, see the OS manufacturer, such as microsoft.com)
  • Compatible OS (see "Compatible Operating Systems")
  • Internet connection (for software installation)
  • dedicated USB connection or a network connection (wired or wireless)
  • 1 GB available harddisk space
  • (For operating system minimum hardware requirements, see the OS manufacturer, such as Apple.com)

Compatible operating systems: Windows OS compatible with In-Box Driver
Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc.), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc.), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets),Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets);Windows OS compatible with Universal Print Driver (From HP.com)
Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc.),Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc.),Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets) ;Mac OS (HP Print Drivers available from HP.com and Apple Store)
OS X 10.9 Mavericks, OS X 10.10 Yosemite, OS X 10.11 El Capitan
Mobile OS (In-OS drivers)
iOS, Android, Windows 8/8.1/10 RT
Linux OS (In-OS HPLIP
SUSE Linux (12.2, 12.3, 13.1), Fedora (17, 18, 19, 20), Linux Mint (13, 14, 15, 16, 17), Boss (3.0, 5.0), Ubuntu (10.04, 11.10, 12.04, 12.10, 13.04, 13.10, 14.04, 14.10), Debian (6.0.x, 7.x)
Other OS
UNIX 17 

Memory specifications :

Memory, standard : 256 MB
Maximum memory: 256 MB

Paper handling :

Paper handling input, standard :
  • 100-sheet multipurpose tray and 550-sheet main cassette
Paper handling input, optional: Optional 550-sheet cassette tray (Tray 3) 16 
Paper handling output, standard :
  • 250-sheet face down output tray

Maximum output capacity (sheets) :
  • Up to 250 sheets

Duplex printing :
  • Automatic

Media sizes supported :
  • Tray 1: 10 x 15 cm, 16k (184 x 260 mm), 16k (195 x 270 mm), 16k (197 x 273 mm), A4, A5, A6, Envelope B5, Envelope C5, Custom, Envelope DL, B5 (JIS), B6 (JIS), Japanese Postcard, Double Japan Postcard Rotated, Oficio (216 x 340 mm)
  • Tray 2 & Tray 3: 16k (184 x 260 mm), 16k (195 x 270 mm), 16k (197 x 273 mm), A4, A5, A6, Custom, B5 (JIS), B6 (JIS), Double Japan Postcard Rotated, Oficio (216 x 340 mm)

Media sizes, custom :
  • Tray 1: 76.2 x 127 mm to 215.9 x 355.6 mm
  • Tray 2 & Tray 3: 105 x 148 mm to 215.9 x 355.6 mm

Media types :
  • Paper (plain, EcoFFICIENT, light, midweight, intermediate, heavy, extra heavy, bond, cardstock, colored, letterhead, preprinted, prepunched, recycled, rough, ecofficient)
  • envelopes
  • labels
  • transparencies

Supported media weight :
  • Tray 1: 60 to 220 g/m²
  • Tray 2 & Tray 3: 60 to 220 g/m²
Power and operating requirements :

Power :
  • Input voltage: 100 to 127 VAC, 60 Hz
  • Input voltage: 200 to 240 VAC, 50 Hz (Not dual voltage, power supply varies by part number with #option code identifier)

Power consumption: 660 watts (active printing), 6.1 watts (ready), 1.3 (sleep), 0.7 watts (Auto-Off/wake on USB connection, disabled at shipment) 0.1 watts (Auto-Off/Manual-On), 0.1 watts (Manual-Off) 4 
Energy efficiency :
  • ENERGY STAR® certified, Blue Angel, EPEAT (Silver)

Operating temperature range :
  • 15 to 32.5ºC

Operating humidity range :
  • 30 to 70% RH
Acoustic power emissions (ready): 4.0 B(A) 8 
Acoustic pressure emissions bystander (active, printing): 54 dB(A) 8 

Dimensions and weight :

Minimum dimensions (W x D x H): 418 x 376 x 289 mm 2 
Maximum dimensions (W x D x H): 418 x 639 x 289 mm 2 
Weight: 11.6 kg
Package dimensions (W x D x H) :
  • 497 x 398 x 466 mm
Package weight :
  • 14.5 kg

What's included :

What's in the box: HP LaserJet Pro M501
preinstalled introductory HP LaserJet Toner cartridge (Black: ~6000 pages)
In-box documentation (Installation Guide, Getting Started Guide, User's Guide, Support Flyer, Warranty Guide)
Printer documentation and software on CD-ROM
Software drivers and documentation on CD-ROM
CD's containing software and electronic documentation
Power cord
USB cable (AP only)
Cable included :
  • Yes, 1 USB (AP only)
  • No, please purchase USB cable separately (EMEA, Americas)

Replacement cartridges:
  • HP 87A Black Original LaserJet Toner Cartridge (~9,000 yield) CF287A, HP 87X Black Original LaserJet Toner Cartridge (~18,000 yield) CF287X
Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)