70 Conference Room Monitor —C7016H.

Stunning 70" monitor elevates office collaboration.

Upgrade your conference rooms with the reliable, easily managed and expansive Dell 70 Conference Room Monitor —C7016H.
  • Large display for conference rooms: Easily collaborate thanks to a wide viewing angle, sharp text and consistent color.
  • Easy to connect and manage: Quick wireless connectivity, convenient access to DP, HDMI and VGA ports makes setup quick and easy, while the RS232 interface allows for easy manageability.
  • Reliable with best-in-class support: Trust the world’s No. 1 monitor brand with the protection of 3-Year Advanced Exchange Service.

Manufacturer Part Number
C7016H
EAN/UPC
0884116228448,884116228448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Diagonally Viewable Size:
1765.63 mm(69.513 inch)
Aspect Ratio:
16:9
Panel Type, Surface:
Vertical Alignment
Panel - bits : 8 bits + FRC panel
Optimal resolution:
1920 x 1080 at 60 Hz
Contrast Ratio:
4000 to 1 (typical)
Brightness:
400 cd/m2 (typical)
Response Time:
6 ms (GTG) with Overdrive
Viewing Angle:
176° vertical / 176° horizontal
Color Support:
Color Gamut : CIE1976 (86 %)/CIE1931 (72 %)
Number of Colors : 1.07 billion
Pixel Pitch:
0.802 x 0.802 mm
Backlight Technology:
LED light bar system
Display Type:
Active matrix - TFT LCD
Display Screen Coating:
Anti-Glare
Audio Output:
Audio line-out

Connectivity
VGA x1, HDMI(vr1.4, MHL 2.0 combo) x2, DisplayPort1.2 x1, USB 2.0 x 3, Audio in, Audio out

What's in the box
(beside Monitor, Stand , drivers, documentation media, Quick Set Up Guide and Safety Information.)

Cable(s) Provided
Power Cable (varies with countries) x1
HDMI-HDMI cable x1
VGA Cable x1
USB upstream cable (enables the USB ports on the monitor) x1

Others (please state)
Remote Control
RLT2 Wall Mount Kit
Wire Saddle

Stand
Chief RLT2 Wall Mount Kit
Flat Panel Mount Interface:
VESA mounting support 400 mm x 400 mm

Built-in Devices
Integrated speakers (10W x 2)

Size and Weight
Dimensions with stand (H x W x D):
Height: 920.62 mm (36.24 inches)
Width: 1584.22 mm (62.37 inches)
Depth: 79.1 mm (3.11 inches)
Dimensions without stand (H x W x D):
Height: 920.62 mm (36.24 inches)
Width: 1584.22 mm (62.37 inches)
Depth: 79.1 mm (3.11 inches)
Weight:
With packaging: 58.2 kg (128.0 lb)
Panel only: 39.0 kg (85.8 lb)
Preset Display Area(H X V):
Horizontal Active Area 1538.88 mm (60.59 inches)
Vertical Active Area 865.62 mm (34.08 inches)

Electrical
Voltage Required:
100 VAC to 240 VAC / 50 Hz or 60 Hz ± 3 Hz / 4.0 A (Max)
Power Consumption (Operational):
142W - 220W
Power Consumption (Active Off):
Less than 0.4 W
Power Consumption (Switched Off):
Less than 0.3 W

Environmental
Temperature Range Operating:
0 °C to 40 °C (32 °F to 104 °F)
Temperature Range Non-operating:
Storage : -20 °C to 60 °C (-4 °F to 140 °F)
Shipping : -20 °C to 60 °C (-4 °F to 140 °F)
Humidity Range Operating:
10 % to 80 % (non-condensing)
Humidity Range Non-operating:
Storage : -20 °C to 60 °C (-4 °F to 140 °F)
Shipping : -20 °C to 60 °C (-4 °F to 140 °F)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,191 m (40,000 ft) max
Thermal dissipation:
Maximum : 750.86 BTU/hour
Typical : 484.65 BTU/hour

Compliance and Standards
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment

Warranty 
3 years Advanced Exchange Service