Expand your surround system by adding this 3.1 Wireless Soundbar. It delivers clear, balanced sound so you can experience crystal-clear dialogue with a dedicated center channel speaker. Each of the six built-in speakers is designed with a dedicated amplifier to provide clear, accurate sound. With state-of-the-art sound technology, the 3.1 Wireless Soundbar features Crystal Sound Pro and unparalleled Dolby Digital sound. A powerful wireless active subwoofer is included to deliver an incredible low end sound experience. Enjoy the immersive, clutter-free audio experience by easily connecting the additional speakers wirelessly via Wi-Fi. Customize the 3.1 Wireless Soundbar's incredible sound on your own terms with five intuitive DSP settings.
Note:
General
Black
3.1 Ch
340 W
Features
Yes
Yes
Audio Processing
Dolby 5.1ch
DTS 2ch
Audio Features
Built in
5 (Music, Movie, Clear Voice, Sports, Night Mode)
Video Features
Yes
Speakers
Wireless
Surround Sound Ready*
*Rear wireless capable with optional Radiant360 Speakers.
Connectivity
Yes
1
1
1
Yes
Yes
Yes
Yes
Yes
Yes
Yes
Dimensions & Weight
39.8" x 2.1" x 3.4"
5.7 lb.
46.2" x 19.2" x 8.3"
26.4 lb.
17.8" x 13.1" x 6.1"
15 lb.
Accessory
Yes
Yes
Yes
Yes