727 300-ml Yellow DesignJet Ink Cartridge

HP 727 Designjet Ink Cartridges are designed together with your HP Designjet printer as an optimized printing system. Original HP inks can help reduce downtime and improve productivity. Crisp, fast-drying, smudge-resistant prints help you keep pace.

Features

Make an impression with clear, easily readable drawings and colourful, powerful presentations. With Original HP inks, you get crisp, clear, accurate lines and vivid colour – even true neutral greys.

Save time with trouble-free printing. To get the consistent quality you need, look to Original HP inks designed with your printer as an optimised printing system. Fast-drying, smudge-resistant prints help you keep the pace.

It's your choice. Enable more unattended printing with high-capacity 300-ml ink cartridges. Or save using more affordable 130-ml ink cartridges. Ink cartridge return and recycling is free and convenient.

Manufacturer Part Number
F9J78A
EAN/UPC
0889296103325,889296103325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color(s) of print cartridges : Yellow
Ink drop : 6 pl
Ink types :Dye-based

Operating requirements :
Operating temperature range : 5 to 40°C
Storage temperature range : -25 to 55°C
Storage humidity : 20 to 80% RH

Dimensions and weight :
Package dimensions (W x D x H) : 283 x 41 x 118 mm
Package weight : 0.49 kg

What's included :
Warranty : Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
What's in the box :Ink cartridge