Core P100 Computer Case Pedestal

Thermaltake Core P100

Thermaltake presents the latest TT Premium product line which follows the core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity. Under this product line is the new Core W Series – Core W100 and Core WP100 super tower chassis with the Core P100 pedestal chassis – to deliver versatility in different superior looks.

Extend your cooling expectations with the Thermaltake Core P100 Pedestal. Designed for the Core W100 chassis, the P100 adds more expandability to users who is looking for additional cooling and power performance. Separate or super charge your system configurations with an optional PSU mount. Gain more cooling performance with fan/radiator brackets that offer the support for 4 x 120mm or 4 x 140mm solutions or isolate and free up the main chassis space with the storage rack support. Dive into a new world of possibilities with the Core P100 Pedestal from Thermaltake.

TT Premium

To continue achieving the corporate mission of delivering the perfect user experience, Thermaltake developed “TT Premium” with the essence of combining supreme quality products with a new logo design. TT Premium is far more than just a guarantee of quality. Behind the name, it represents the passion in DIY, Modding and Thermaltake’s desire to be the most innovative brand in the PC hardware market. To satisfy the demand of the high-end PC users, TT Premium follows its core values of Excellent Quality, Unique Design, Diverse Combinations and Boundless Creativity to provide a high performance PC product for every enthusiast.

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

DMD - Dismantlable Modular Design

Being the first chassis with a ground up build it yourself design, the Core W Series is a great new challenge for makers to start from zero by putting every piece together to complete a high-end system. With freely interchangeable HDD cage sections, the Core P100 offers more for maximum interior space. Take advantage to include high-end, maximum capacity, cooling allotment without the reduction of GPU length limitations when incorporating liquid cooling expansion for the ultimate in cooling performance.

Versatile Expandability

With its stacking design, the Core W100 and the Core P100 make two different combinations: by stacking Core P100 on the top or at the bottom of Core W100. The mix and match of Core WP100 offers an expandable system allowing enthusiasts to incorporate externally-modular upgrades. Stacked together, the chassis opens up space to expand the liquid cooling system, the storage solutions, or even create dual systems, thereby enabling a dedicated top/bottom set-up for pure cooling. When stacked, the maximum radiator length supported is 600mm on the front side.

Manufacturer Part Number
CA-1F1-00D1NN-00
EAN/UPC
0841163062999,841163062999
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Core P100
P/N: CA-1F1-00D1NN-00
Case Type: Pedestal
Dimension (H x W x D): 249 x 310 x 678 mm
(9.8 x 12.2 x 26.7 inch)

Net Weight: 8.7 kg / 19.2 lb
Side Panel: No Window
Color: Exterior & Interior : Black
Material: SPCC
PSU: Standard PS2 PSU (optional)
Fan Support: Top:
4 x 120mm , 4 x 140mm , 3 x 200mm
Left / Right Side:
4 x 120mm , 4 x 140mm
Bottom: (Without PSU)
4 x 120mm , 4 x 140mm
Radiator Support: Top: (Without PSU)
1 x 480mm , 1 x 560mm , 1 x 600mm
Left / Right Side:
1 x 480mm , 1 x 560mm
Bottom: (Without PSU)
1 x 560mm