MC3200 Mobile Computer

3 GENERATIONS. 2 ADVANCED OS OPTIONS. 1 INDUSTRY LEADING SOLUTION.

Redefine productivity and reliability with the MC3200 mobile computer, the next generation in the class-leading MC3000 Series, now with more options to meet your needs. Choose the right operating system for your business – Android™ Jelly Bean or Microsoft™ Embedded Compact 7. Your choice of our most advanced 1D laser or 1D/2D imager scan engine allows your workers to easily capture barcodes in any condition.

Three lightweight models – brick, gun and turret – bring all day comfort to every task – from cycle counting to putaway, replenishment and voice-directed picking. And with over a million and a half MC3000 Series devices sold to date, you get a well-tested device you can trust.

Manufacturer Part Number
MC32N0-GI3HCHEIA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Dimensions: Gun configurations - 7.59 in. L x 3.18 in. W x 6.5 in. D/ 192.7 mm x 80.8 mm x 166 mm
Weight (including strap, stylus, and battery): Gun Configurations - 18.0 oz./509 g (with extended battery)
Display: 3.0 in. color (TFT) (320 x 320) display
Touch Panel: Chemically strengthened glass, resistive touch
Backlight: LED Backlight
Keypad: 38-key Shifted Alpha
Expansion Slot: User accessible Micro SD slot; (supports up to 32 GB microSDHC)
Notifications: LEDs, audio
Audio: Speaker, microphone and headset connector (2.5 mm jack)

PERFORMANCE CHARACTERISTICS

CPU: Dual core 1GHz OMAP4 processor (Premium)
Operating System: Windows Embedded Compact 7.0 (Premium)
Memory: 1GB RAM/4GB Flash (Premium)
Power: PowerPrecision Li-Ion batteries; High Capacity 4800 mAh

USER ENVIRONMENT

Drop Specification: Multiple 4 ft./1.2 m drops to concrete across the operating temperature range, multiple 5 ft./1.5 m drops to concrete at ambient temperature 73° F/23° C; meets and exceeds MIL-STD 810G
Tumble Specification: 500 1.64 ft./0.5 m tumbles (1,000 drops) at room temperature per IEC 68-2-32 tumble specifications
Operating Temp.: -4° F to 122° F/-20° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Battery Charging Temp.: 32° F to 104° F/0° C to 40° C
Sealing: IP 54 per IEC specification
Humidity: 10 - 95% non-condensing
ESD: EN61000-4-2; ± 20kV Air discharge, ± 10kV direct discharge, ± 10kV indirect discharge

WIRELESS PAN DATA AND VOICE COMMUNICATIONS

Bluetooth®: Class II, v2.1 with Enhanced Data Rate (EDR); integrated antenna

DATA CAPTURE

Scanning: 1D Laser - SE965 Standard Range with Adaptive Scanning

INTERACTIVE SENSOR TECHNOLOGY (IST)

Motion-sensor: Android 3-axis accelerometer that detects screen rotation

WIRELESS LAN VOICE AND DATA COMMUNICATIONS

Radio: IEEE ® 802.11a/b/g/n
Security: Security Modes - Legacy3, WPA and WPA2 (Personal or Enterprise); 802.1X; Encryption - WEP40/WAP104, TKIP and AES; Authentication - TLS; TTLS (CHAP3, MSCHAP, MSCHAPv2, PAP or MD53); PEAP (TLS3, MSCHAPv2, GTC); LEAP; FAST (TLS3, MSCHAPv2, GTC); Other - Wi-Fi CCXv4 certified; supports IPv6;
FIPS 140-2 certified (Android), Q4-2014 (WinCE)
Antenna: Internal antenna w/diversity
Data Rate: 802.11a/g - up to 54 Mbps; 802.11b - up to 11 Mbps; 802.11n - up to 65 Mbps (72 Mbps w/SGI)
Operating Channels: Chan 36-165 (5180 - 5825 MHz), Chan 1-13 (2412 - 2472 MHz); Actual operating channels/frequencies depend on regulatory rules and certification agency

VOICE AND AUDIO:

PTT (client included); high-quality speakerphone; wireless (Bluetooth) and wired headset support; PTT will support headset and speakerphone mode.

NETWORK COMMUNICATIONS

I/O: USB 1.1 Full Speed Host/ Client or RS232

PERIPHERALS AND ACCESSORIES

Single-slot USB/RS232 charging cradle with spare battery well; four-slot charge only cradle; four slot Ethernet cradle; four-slot battery charger; universal battery charger adapter

WARRANTY

Subjected to the terms of Motorola’s hardware warranty statement, the MC3200 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment.

RECOMMENDED SERVICES

Enjoy easy access to fast repair and expert support with Service from the Start with Comprehensive Coverage.