16GB DDR4 SDRAM Memory Module

Built to exacting specifications with the finest chips and components available, Transcend DDR4 U-DIMM memory modules undergo rigorous laboratory testing to be fully compatible with Intel® Skylake desktop platforms. Each memory module is rated at 2400MHz, translating into data transmission rates of to up to 19GB/s. Operated at a nominal voltage of just 1.2V, Transcend's DDR4 U-DIMM ensures that both operating temperature and electrical load on the memory controller are reduced over standard 1.5V DDR3 modules in order to save more energy.

Manufacturer Part Number
TS2GLH64V4B
EAN/UPC
0760557835097,760557835097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Module Type: DDR4 Unbuffered DIMM
Frequency: 1066/1200MHz for 2133/2400Mb/s/Pin
Number of Rank(s): 1 rank / 2 ranks
Number of Pin(s): 288 pin
Capacity: 2GB / 4GB / 8GB / 16GB
DRAM Configuration: 512Mx8 / 1024Mx4
Timing Description: 15-15-15 / 17-17-17
Voltage: 1.2V
PCB Height: 1.23 inches
Operating Temperature: 0 ~ 85 ℃
Warranty: Limited Lifetime Warranty