8GB DDR4 SDRAM Memory Module

DDR4 SO-DIMM

Transcend's DDR4 SO-DIMM offers exceptional speed and reliability for notebooks, small form-factor industrial computers, POS terminals, medical equipment and mini-ITX systems. Made with only the highest quality brand-name DRAM memory chips and materials, these modules are also 100% tested to ensure stability and multi-system compatibility.

Manufacturer Part Number
TS1GSH64V4B
EAN/UPC
0760557835073,760557835073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Module Type: DDR4 Unbuffered SO-DIMM
Frequency: 1066/1200MHz for 2133/2400Mb/s/Pin
Number of Rank(s): 1 rank / 2 ranks
Number of Pin(s): 260 pin
Capacity: 4GB / 8GB / 16GB
DRAM Configuration: 512Mx8 / 1024Mx8
Timing Description: 15-15-15 / 17-17-17
Voltage: 1.2V
PCB Height: 1.18 inches
Operating Temperature: 0 ~ 85 ℃
Warranty: Limited Lifetime Warranty