8GB DDR4 SDRAM Memory Module

DDR4 U-DIMM

Designed for high-end desktop PCs, Transcend's DDR4 U-DIMM memory modules are fully compatible with Intel Haswell-E CPU with X99 chipset. Each module is constructed with top quality DRAM chips and rated at 2133/2400MHz, maxmizing data transmission efficiency with higher bandwidth of up to 17/19GB/s. Operated at a nominal voltage of just 1.2V, Transcend's DDR4 U-DIMMs reduce electrical load on the memory controller, consuming up to 40% less power compared to 1.5V standard DDR3 DIMMs.

Manufacturer Part Number
TS1GLH64V4B
EAN/UPC
0760557835080,760557835080
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Module Type: DDR4 Unbuffered DIMM
Frequency: 1066/1200MHz for 2133/2400Mb/s/Pin
Number of Rank(s): 1 rank / 2 ranks
Number of Pin(s): 288 pin
Capacity: 2GB / 4GB / 8GB / 16GB
DRAM Configuration: 512Mx8 / 1024Mx4
Timing Description: 15-15-15 / 17-17-17
Voltage: 1.2V
PCB Height: 1.23 inches
Operating Temperature: 0 ~ 85 ℃
Warranty: Limited Lifetime Warranty