Bluetooth USB Dongle

The Bluetooth USB dongle adds Bluetooth connectivity to your IP Phone with a wide variety of Bluetooth Headsets, allowing you to receive calls wherever you are in the office. Compatible with Bluetooth specification V4.0, back compatible with Bluetooth 1.1, 1.2, 2.0 and 3.0 for wide-rangging use.

Manufacturer Part Number
BT40
EAN/UPC
6938818300774
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Features

  • Bluetooth specification: V4.0+HS system
  • Enhanced Data Rata (edr) compliant for both 2Mbps and 3Mbps supported
  • A2DP technology
  • Wideband audio support
  • Operating distance: 10 meters
  • Answer incoming calls through Bluetooth headset
  • Terminate calls through Bluetooth headset
  • Adjusts the volume o f Bluetoot h headset through Bluetoothh eadset or your phone
  • Multipoint technology for connecting with 4 Bluetooth devices at the same time
  • Bluetooth frequency range: 2.402GHz-2.480GHZ
  • Built-in security
  • Operation system: Windows 98SE, Windows 2000, Windows XP, Windows Vista etc.
  • Low power consumption

Physical Features

  • Supports Yealink SIP-T46G and SIP-T48G
  • USB2.0 interface
  • Symbol rate: 3Mbps
  • Dimensions: 18mm*14mm*5.5mm
  • Weight: 2g

Package Features

  • Qty/CTN: 40 PCS
  • N.W/CTN: 1.6 kg
  • G.W/CTN: 2.6 kg
  • Giftbox size: 119mm*113mm*26mm
  • Carton Meas: 310mm*275mm*290mm