AMD FirePro S9100 Graphic Card

Compute-intensive workloads are no challenge for AMD FirePro™ S9100 server GPUs. With support for OpenCL™, 12GB GDDR5 memory and ECC memory support, up to 2.11 TFLOPS of peak double-precision floating- point performance and up to 9.4 GFLOPS per-watt peak double precision performance, it’s clear the AMD FirePro™ S9100 is a high-performance computing powerhouse.

  • 2560 Stream Processors (40 CUs)
  • 12 GB GDDR5 memory
  • 512-bit memory interface
  • 320 GB/s memory bandwidth
  • 4.22 TFLOPS peak single-precision floating point
  • 2.11 TFLOPS peak double-precision floating point
  • Half-rate double precision
  • ECC memory support
  • AMD STREAM technology
  • AMD PowerTune technology

Manufacturer Part Number
100-505984
EAN/UPC
0840777074541,840777074541
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
2560 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
512 bit Memory Bus
GDDR5 Memory Type
320 GB/s Bandwidth
12GB Size
Floating-Point:
4.22 TFLOPS Single Precision Performance
2.11 TFLOPS Double Precision Performance
Resolution: 4096*2160 Through Virtual Connector
API:
OpenGL® 4.4
OpenCL 2.0
OpenACC 2.0
OpenMP 4.0
DirectX® 12
Feature:
1/2 Rate Double Precision
AMD PowerTune
ECC Memory Support (Error Correcting Code)
AMD STREAM Technology
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
Passive Cooling for zero-noise operation
Unified Driver Architecture
Cooling: Heatsink
Form Factor:
2 Part Slot Occupied
4.376*10.5 Dimension/Inch
FH/FL
Power Consumption: 225 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
750 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
16384MB System Memory
1 x 8-pin AUX Power Connector
Microsoft® Windows® 8.1 , 7 (32/64-bit), Server 2008 R2 SP1, 2012 R2 or Linux® (32/64-bit)
15 CFM Airflow Cooling
PGS Retail Pack Accessory: 1x Extender Bracket