AMD FirePro S9150 Graphic Card

The new AMD FirePro™ S9150 is the most powerful server card ever built . Based on the second generation AMD Graphics Core Next (GCN) GPU architecture, it is capable of delivering up to 5.07 TFLOPS of peak compute power. As the first server GPU to feature ½ rate precision, the S9150 offers the highest single and double precision performance - delivering up to 77% more than the competition. The S9150 also offers the highest performance per watt, up to 21.6 GFLOPS/watt single precision performance, and features 16GB of ultra-fast GDDR5 memory for memory hungry applications – 33% more than the competition. With this much supercomputing prowess, even the most intense workloads are no match for the S9150.

Manufacturer Part Number
100-505983
EAN/UPC
0840777074527,840777074527
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
2816 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
512 bit Memory Bus
GDDR5 Memory Type
320 GB/s Bandwidth
16GB Size
Floating-Point:
5.07 TFLOPS Single Precision Performance
2.53 TFLOPS Double Precision Performance
Resolution: 4096*2160 Through Virtual Connector
API:
OpenGL® 4.4
OpenCL 2.0
OpenACC 2.0
OpenMP 4.0
DirectX® 12
Feature:
1/2 Rate Double Precision
AMD PowerTune
ECC Memory Support (Error Correcting Code)
AMD STREAM Technology
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
Passive Cooling for zero-noise operation
Unified Driver Architecture
Cooling: Heatsink
Form Factor:
2 Part Slot Occupied
4.376*10.5 Dimension/Inch
FH/FL
Power Consumption: 235 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
750 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
16384MB System Memory
1 x 8-pin AUX Power Connector
1 x 6-pin AUX Power Connector
Microsoft® Windows® 8.1 , 7 (32/64-bit), Server 2008 R2 SP1, 2012 R2 or Linux® (32/64-bit)
20 CFM Airflow Cooling
PGS Retail Pack Accessory:
1x Extender Bracket
Quick Installation Guide
Sapphire PGS Mini Brochure