AMD FirePro W9100 Graphic Card

AMD FirePro™ W9100 workstation graphics cards are designed for the next generation of 4K workstations. With industry leading graphics, compute power and ultra-high resolution multi-display capabilities, Video, Design, and Engineering professionals can work at a whole new level of detail, speed, responsiveness, and creativity.

  • 16GB GDDR5 memory
  • 512-bit memory interface
  • 320 GB/s memory bandwidth
  • DirectGMA support
  • Six Mini DisplayPort 1.2 outputs
  • AMD Eyefinity multi-display technology
  • 4K display resolution (up to 4096x2160)
  • 2,816 stream processors (44 CUs)
  • 5.24 TFLOPS peak single precision
  • 2.62 TFLOPS peak double precision

Manufacturer Part Number
100-505977
EAN/UPC
0840777074619,840777074619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
2816 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
512 bit Memory Bus
GDDR5 Memory Type
320 GB/s Bandwidth
16GB Size
Floating-Point:
5.24 TFLOPS Single Precision Performance
2.62 TFLOPS Double Precision Performance
Displays: 6 Outputs
Output:
6x Mini DisplayPort 1.2
1x 3D Connector
Framelock / Genlock Connector
Resolution:
4096*2160 Pixel DisplayPort Resolution
2560*1600 Pixel Dual Link DVI Resolution
1920*1200 Pixel Single Link DVI Resolution
API:
OpenGL® 4.4
OpenCL 2.0
DirectX® 12
Shader Model 5.0
Feature:
GeometryBoost
1/2 Rate Double Precision
AMD PowerTune
AMD ZeroCore Power Technology
Framelock / Genlock Support
FreeSync Technology
AMD Eyefinity 2.0
ECC Memory Support (Error Correcting Code)
Stream Computing
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
HydraVision
Quad HD Display (4K*2K Support)
DirectGMA Support
Discrete Digital Multi-Point Audio(DDMA)
Projector Overlap Support
Bezel Compensation
Partially Resident Texture (PRT)
Video Codec Engine (VCE)
D.O.P.P
Certified Applications
AutoDetect Technology
Unified Driver Architecture
Cooling: Fan Cooling
Form Factor:
2 Part Slot Occupied
4.376*11 Dimension/Inch
FH/FL
Power Consumption: 275 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
750 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
2GB System Memory
1 x 8-pin AUX Power Connector
1 x 6-pin AUX Power Connector
32 -bit and 64-bit for Microsoft Windows 7, Windows 8, Windows 8.1 and Linux
DVD-ROM Drive (or Internet Access) for Software Installation
PGS Retail Pack Accessory:
2x MiniDP to DVI Active Cable (Single-Link)
1x Dual Extender Bracket
Driver Disc
Quick Installation Guide
Sapphire PGS Mini Brochure