Continuing on the tradition of quad-output solutions,the ATI FirePro™ 2460 is ideal for financial and enterprise users who need the space- and power-saving advantages of a small form-factor PC but also want high-quality, high-resolution environments.
Note:
Interface: PCI-Express 2.1
Memory:
GDDR5 Memory Type
16 GB/s Bandwidth
512MB Size
Displays: 4 Outputs
Output: 4x Mini DisplayPort
Resolution: 2560*1600 Pixel DisplayPort Resolution
1920*1200 Pixel Single Link DVI Resolution
API:
OpenGL® 4.1
DirectX® 11
Feature:
AMD Eyefinity
Stream Computing
Low Power Consumptioin
Flexible Output Configurations
Passive Cooling for zero-noise operation
Low Profile Design
Unified Driver Architecture
Cooling: Heatsink
Form Factor:
1 Part Slot Occupied
FH/FL
Power Consumption:
17 W
13 W Idle
MTBF Hours: 400K+
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL, VCCI, RoHS, WEEE
System Requirement:
350 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
512MB System Memory
Microsoft® Windows® 8, 7, Vista, XP (32/64-bit), Server 2008 R2 (64-bit) or Linux® (32/64-bit)
DVD-ROM Drive (or Internet Access) for Software Installation
PGS Retail Pack Accessory:
4x MiniDP to DVI Passive Cable (Single-Link)
Low Profile Bracket
Driver Disc
Quick Installation Guide