AMD FirePro S9170 Server Graphics

Accelerate your most complex workloads in scientific computing, data analytics, or seismic processing, and witness the power of the world’s first 32GB server GPU, the AMD FirePro™ S9170. With industry-leading 32GB of GDDR5 memory and up to 2.62 TFLOPS of peak double-precision performance, the choice is clear.

  • 32GB Ultrafast GDDR5 Memory
  • 512-bit memory interface
  • 320 GB/s memory bandwidth
  • 2,816 stream processors (44 CUs)
  • 5.24 TFLOPS Peak Single Precision
  • 2.62 TFLOPS Peak Double Precision
  • ECC Memory Support
  • AMD PowerTune Technology
  • AMD STREAM Technology
  • OpenCL 2.0 Support

Manufacturer Part Number
100-505982
EAN/UPC
0840777074534,840777074534
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
2816 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
512 bit Memory Bus
GDDR5 Memory Type
320 GB/s Bandwidth
32GB Size
Floating-Point:
5.24 TFLOPS Single Precision Performance
2.62 TFLOPS Double Precision Performance
Resolution: 4096*2160 Through Virtual Connector
API:
OpenGL® 4.4
OpenCL 2.0
OpenACC 2.0
OpenMP 4.0
Feature:
1/2 Rate Double Precision
AMD PowerTune
ECC Memory Support (Error Correcting Code)
AMD STREAM Technology
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
Passive Cooling for zero-noise operation
Unified Driver Architecture
Cooling: Heatsink
Form Factor:
2 Part Slot Occupied
4.376*10.5 Dimension/Inch
FH/FL
Power Consumption: 275 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
750 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
16GB System Memory
1 x 8-pin AUX Power Connector
1 x 6-pin AUX Power Connector
Microsoft® Windows® 8.1 , 7 (32/64-bit), Server 2012, 2012 R2 or Linux® 64-bit
20 CFM Airflow Cooling
PGS Retail Pack Accessory:
1x Extender Bracket
Quick Installation Guide
Sapphire PGS Mini Brochure