ATH-AVC200 SonicPro Over-Ear Headphone

The ATH-AVC200 headphones plug into a variety of audio and video systems to give you full-bodied, theater-like sound in the comfort of your own home or on the go. Equipped with newly designed 40 mm drivers that reproduce clear mid and low frequencies and contoured, isolating earpads that retain every bit of the bass, the ATH-AVC200 headphones provide powerful, well-balanced audio to enhance your enjoyment of music and movies. The large headband is paired with an adjustable headband support to ensure a comfortable, secure fit, allowing you to wear the headphones for extended periods without fatigue. The 3.0 m (9.8') Y-type cable gives you plenty of room to stretch out, and with a 3.5 mm (⅛") gold-plated stereo mini-plug and 6.3 mm (¼") adapter you can plug the headphones into portable or home audio components.

Manufacturer Part Number
ATH-AVC200
EAN/UPC
4961310132750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Closed-back Dynamic
Driver Diameter: 40 mm
Frequency Response: 20 – 22,000 Hz
Maximum Input Power: 500 mW
Sensitivity: 100 dB/mW
Impedance: 40 ohms
Weight: 210 g (without cable)
Cable: 3.0 m (9.8')
Connector: 3.5 mm (1/8") stereo mini-plug
Accessories Included: 6.3 mm (1/4") adapter