HDMI 5 x 1 Switcher with HDCP 2.2 - 4K@60 (YUV420)

Comprehensive's CSW-HD501K HDMI 5 x 1 Switcher with HDCP 2.2 allows a HDMI signal from any of the five sources to be routed to and displayed on a connected HDMI display!

Comprehensive's high performance HDMI Switcher with HDCP 2.2 switches five HDMI inputs to one HDMI display. The HDMI 5 x 1 Switcher with HDCP 2.2, also supports HDMI 2.0, 3D, 12-bit Deep Color as well as High Definition Lossless Audio. With selectable Input settings, users can choose between the front panel or via IR remote. The HDMI 5 x1 Switcher supports video signals up to Ultra-high-definition 4K@60Hz(YUV420), and is capable of receiving and transmitting up to 10.2Gbps of bandwidth with no data loss. In addition, the Switcher has a slim chassis design with an enclosure made of durable metal.

Comprehensive's HDMI 5 x 1 Switcher is perfect for Showroom Displays, Lecture Halls, Retail Sales Displays, and anywhere in between. All components are RoHS Compliant. 2 Year Hassle-Free Warranty.

Manufacturer Part Number
CSW-HD501K
EAN/UPC
0808447078497,808447078497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Inputs: 5x HDMI

Outputs: 1x HDMI

Video Resolutions: 480i to 4Kx2K@60Hz(YUV420)

Video Bandwidth: 300MHz/10.2Gbps

Power Supply: 5V/1A DC (US, CE/FCC/UL certified)

Power Consumption: 2W(Max)

ESD Protection Human body model: ~8kV (air-gap discharge) ~4kV (contact discharge)

Chassis Material: Metal

Silkscreen Color: Black

Dimensions(WxDxH): 6.10" x 2.51" x 0.66"

Weight: 0.39bs

Warranty: 2 Years