VGA with Stereo Audio to HDMI Converter - 4K@60 (YUV420)

The Comprehensive CCN-VH201 VGA to HDMI Converter is designed to upscale the analog video and audio signal from a PC source to a digital HDMI output!

Comprehensive's CCN-VH201 VGA to HDMI Converter Adapter is a high-definition video converter which converts analog PC RGBHV and analog audio signal to a digital HDMI signal. Its high bandwidth capability supports a wide range of PC and HDTV resolutions up to 4Kx2K@60Hz(YUV420). The analog to digital conversion in this module employs 10 bits maximal with 297MSPS sampling, black/white level expansion, color transition improvement, dynamic range expansion, blue stretch, auto-detect and auto-converts the VGA signal to HDMI output. Making video come alive, while delivering the sharpest, most realistic HD visuals available. The unit is covered by our 2 year warranty.

Manufacturer Part Number
CCN-VH201
EAN/UPC
0808447078435,808447078435
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Inputs: 1x VGA, 1x Earphone, 1x Min-USB

Outputs: 1x HDMI

Video Resolutions: 480i to 4Kx2K@60Hz(YUV420)

Power Supply: 5V/1A DC (US, CE/FCC/UL certified)

Power Consumption: 3.5W(Max)

ESD Protection Human body model: ~8kV (air-gap discharge) ~4kV (contact discharge)

Chassis Material: Metal

Silkscreen Color: Black

Dimensions(WxDxH): 3.30" x 3.66" x 1.10"

Weight: 0.35lbs

Warranty: 2 Years

Package Contents:

• 1x VGA to HDMI 4K Converter

• 1x 5V/1A DC Power Adaptor (US, CE/FCC/UL certified)

• Operation Manual