HDMI to VGA Converter with Stereo Audio - 4K@30

The Comprehensive CCN-HV201 HDMI to VGA Converter is a high-definition video converter which converts a HDMI digital signal to a VGA analog signal with analog audio!

Comprehensive's CCN-HV201 HDMI to VGA Converter is a high-definition video converter which converts a HDMI digital signal to a VGA analog signal with stereo audio. The HDMI signal connection can be from a PS4, XBOX One, Blue-ray DVD, or HD set-top boxes. The HDMI to VGA Converter supports UHD resolutions up to 4Kx2k@30Hz. Users can easily watch HD Video on a TV's VGA input when it does not have a HDMI input. Handy for connecting your HDMI output from your laptop in a conference room that only has a VGA input. The Converter has a female HDMI and female VGA connector, which allows the unit to be placed away from your computer with a HDMI cable. Covered by our 2 year warranty.

Manufacturer Part Number
CCN-HV201
EAN/UPC
0808447078428,808447078428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Inputs: 1x HDMI, 1x Min-USB

Outputs: 1x VGA, 1x Earphone

Video Resolutions: 480i to 4Kx2K@30Hz

Power Supply: 5V/1A DC (US, CE/FCC/UL certified)

Power Consumption: 2W(Max)

ESD Protection Human body model: ~8kV (air-gap discharge) ~4kV (contact discharge)

Chassis Material: Metal

Silkscreen Color: Black

Dimensions(WxDxH): 3.30" x 3.66" x 1.10"

Weight: 0.35lbs

Warranty: 2 Years




Package Contents:

• 1x 4K HDMI to VGA Converter

• 1x 5V/1A DC Power Adaptor (US, CE/FCC/UL certified)

• Operation Manual