Pro AV/IT 3G-SDI to HDMI Video Converter with Audio

Comprehensive's CCN-SDI2HDA 3G-SDI to HDMI Video Converter with Audio Converts SDI Signal to an HDMI Display!

Comprehensive's 3G-SDI to HDMI Video Converter with Audio allows SD-SDI, HD-SDI and 3G-SDI signals to be shown on an HDMI display. The 3G-SDI to HDMI Video Converter with Audio features high bit rates of 2.970 Gbit/s to give you high bandwidth signal transmission without signal loss over long distances. Comprehensive's 3G-SDI to HDMI Video Converter with Audio can achieve distances of up to 1000 feet without signal loss, thanks to the high bandwidth capabilities of this professional product. This means that it is now easier for professionals to distribute and extend their SDI signal while giving the ability to display work on HDMI displays. In addition, the external audio output allows the user to send the audio signal originally embedded in the SDI input to an amplifier or to active speakers.

Comprehensive's 3G-SDI to HDMI Video Converter with Audio is perfect for Meeting Room Presentations, Home Entertainment, Classrooms and anywhere in between. All components are RoHS Compliant. Enclosure is made of durable metal. 2 Year Hassle Free Warranty.

Manufacturer Part Number
CCN-SDI2HDA
EAN/UPC
0808447078220,808447078220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Inputs: 1x BNC (1x 3G-SDI)

Outputs: 1x HDMI (1x Uncompressed AV and Data)

SDI Transmission Rates: up to 2.970 Gbit/s and 2.970/1.001 Gbit/s

SMPTE Standard: 425M Level A & B, 424M, 292M, 259M-C

Support Timing:

• SD-SDI: 480i / 576i

• HD-SDI: 720p@50/60, 1080i@50/60, 1080p@24/50/60

• 3G-SDI: 1080p@50/60

HDMI Output Supports: 480i/576i, 720p@50/59.94/60, 1080i@50/59.94/60, 1080p@23.98/24/25/29.97/30/50/59.94/60

SDI Cable Distance:

• 3G-SDI up to 330 feet

• HD-SDI up to 656 feet

• SD-SDI up to 1000 feet

Audio Output Format HDMI: PCM 2/5.1/7.1CH and 3.5mm Analog: 2CH

Power Supply: 5V/2.6A DC (US/EU standards, CE/FCC/UL certified)

Power Consumption: 5W(Max)

ESD Protection Human body model: ~8kV (air-gap discharge) ~4kV (contact discharge)

Chassis Material: Aluminum

Silkscreen Color: Black

Dimensions(WxDxH): 3.09" x 4.88" x 1.18"

Weight: 0.44lbs

Warranty: 2 Years

Package Contents:

• 1x 3G-SDI to HDMI Converter

• 1x 5V/2.6A DC Power Adaptor (US/EU standards, CE/FCC/UL certified)

• Operation Manual