Pro AV/IT 3G-SDI 1 x 4 Splitter

Comprehensive's CDA-SDI400 Pro AV/IT 3G-SDI 1 x 4 Splitter Distributes one 3G-SDI Signal to Four 3G-SDI Displays!

The CDA-SDI400 Pro AV/IT 3G-SDI 1 x 4 Splitter allows SD-SDI, HD-SDI and 3G-SDI signals to be split from a single SDI source to up four simultaneous SDI outputs. This 3G-SDI 1 x 4 Splitter features high bit rates of 2.970 Gbit/s to give you high bandwidth signal transmission without signal loss over long distances. Comprehensive's CDA-SDI400 3G-SDI 1 x 4 Splitter can achieve distances of up to 1000 feet without signal loss, with high bandwidth capabilities from this professional grade product.

The 3G-SDI 1 x 4 Splitter is perfect for Meeting Room Presentations, Home Entertainment, Classrooms and anywhere in between. All components are RoHS Compliant. Enclosure is made of durable metal. 2 Year Hassle Free Warranty.

Manufacturer Part Number
CDA-SDI400
EAN/UPC
0808447078213,808447078213
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Inputs: 1x BNC (1x 3G-SDI)

Outputs: 4x BNC (4x 3G-SDI)

SDI Transmission Rates: up to 2.970 Gbit/s and 2.970/1.001 Gbit/s

SMPTE Standard: 425M Level A & B, 424M, 292M, 259M-C

Support Timing:

• SD-SDI: 480i / 576i

• HD-SDI: 720p@50/60, 1080i@50/60, 1080p@24/50/60

• 3G-SDI: 1080p@50/60

SDI Cable Distance:

• 3G-SDI up to 330 feet

• HD-SDI up to 656 feet

• SD-SDI up to 1000 feet

Power Supply: 5V/2.6A DC (US/EU standards, CE/FCC/UL certified)

Power Consumption: 5W(Max)

ESD Protection Human body model: ~8kV (air-gap discharge) ~4kV (contact discharge)

Chassis Material: Metal

Silkscreen Color: Black

Dimensions(WxDxH): 7.87" x 5.43" x 1.18"

Weight: 1.98lbs

Warranty: 2 Years