Aironet 3802I Wireless Access Point

For organizations paving the way for the new 802.11ac Wave 2 standard, the Cisco Aironet 3800 Series is the perfect solution. The access points go beyond getting ready for the new standard, providing the ultimate in flexibility and versatility.

For large enterprise organizations that rely on Wi-Fi to engage with customers, the 3800 Series is a hands-off product that’s intelligent enough to make decisions based on end-device activities and usage. This automation allows you to devote time to other pressing matters, secure in the knowledge that your Wi-Fi network is performing to its utmost potential.

The Aironet 3800 Series is packed with the features and capabilities that have made Cisco the industry leader, at a price point that is ideal for managing wireless growth, capacity, and coverage gaps in dense indoor environments.

Manufacturer Part Number
AIR-AP3802I-B-K9C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

Part numbers:

Cisco Aironet 3800i Access Point: Indoor environments, with internal antennas

●  AIR-AP3802I-x-K9: Dual-band, controller-based 802.11a/b/g/n/ac

●  AIR-AP3802I-xK910: Eco-pack (dual-band 802.11a/b/g/n/ac) 10 quantity access points

Cisco Aironet 3800e Access Point: Indoor, challenging environments, with external antennas

●  AIR-AP3802e-x-K9: Dual-band controller-based 802.11a/b/g/n/ac

●  AIR-AP3802e-xK910: Eco-pack (dual-band 802.11a/b/g/n/ac), 10 quantity access points

Cisco Aironet 3800p Access Point: Indoor, challenging environments, with external antennas

●  AIR-AP3802p-x-K9: Dual-band controller-based 802.11a/b/g/n/ac

●  AIR-AP3802p-xK910: Eco-pack (dual-band 802.11a/b/g/n/ac), 10 quantity access points

Cisco Smart Net Total Care for the Cisco Aironet 3800i Access Point with internal antennas

●  CON-SNT-AIRPIBK9: SNTC-8X5XNBD 802.11ac Ctrlr AP 4x Duration: 12 Month(s)

Cisco Smart Net Total Care for the Cisco Aironet 3800e Access Point with external antennas

●  CON-SNT-AIRPID38E: SNTC-8X5XNBD 802.11ac Ctrlr AP 4x4:3SS w/CleanAir; Ex Duration: 12 Month(s)

Cisco Smart Net Total Care for the Cisco Aironet 3800p Access Point with external antennas

●  CON-SNT-AIRAP382: SNTC-8X5XNBD 802.11ac Ctrlr AP 4x Duration: 12 Month(s)

Regulatory domains: (x = regulatory domain)

Software:

Cisco Unified Wireless Network Software Release 8.2.MR1 or later

Supported wireless LAN controllers:

Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Catalyst® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco Flex® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco Virtual Wireless Controller

Cisco 5760 Wireless LAN Controller, Cisco Catalyst 3850 Series Switches, Cisco Catalyst 3650 Series Switches

802.11n version 2.0 (and related) capabilities:

  • 4x4 MIMO with three spatial streams
  • Maximal ratio combining (MRC)
  • 802.11n and 802.11a/g beamforming
  • 20- and 40-MHz channels
  • PHY data rates up to 450 Mbps (40 MHz with 5 GHz).
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 dynamic frequency selection (DFS)
  • Cyclic shift diversity (CSD) support

802.11ac Wave 1 capabilities:

  • 4x4 MIMO with three spatial streams
  • MRC
  • 802.11ac beamforming
  • 20-, 40-, and 80-MHz channels
  • PHY data rates up to 1.3 Gbps (80 MHz in 5 GHz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 DFS
  • CSD support

802.11ac Wave 2 capabilities:

  • 4x4 MU-MIMO with three spatial streams
  • MRC
  • 802.11ac beamforming
  • 20-, 40-, 80, 160-MHz channels
  • PHY data rates up to 5.2 Gbps
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 DFS
  • CSD support

Interfaces:

  • 2 Ethernet ports
  • 100/1000/2500/5000 Multigigabit Ethernet (RJ-45)
  • 10/100/1000BASE-T autosensing (RJ-45)
  • Management console port (RJ-45)

Indicators:

Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):

Access point (without mounting brackets): 3802I: 8.66 x 8.68 x 2.46 in. (22 x 22 x 6.25 cm), 3802E: 8.66 x 8.68 x 2.62 in. (22 x 22 x 6.7 cm), 3802P: 8.66 x 8.68 x 2.62 in. (22 x 22 x 6.7 cm)

Warranty:

Limited lifetime hardware warranty