Masterkeys Pro L SGK-6020-KKCR1-US Keyboard

The Best of Both Worlds

MASTERKEYS PRO L

Get the best of both worlds with the MasterKeys Pro L and Pro S: the brightest LEDs and the best tactile feeling that gamers have come to love. We completely redesigned the interior to fit both Cherry MX switches and big, fat, LEDs that can radiate 16.7 million colors. You also get on-the-fly macros, profile support, and easy-to-use software - all in a sleek, minimalistic design.

The Best of Both Worlds

Cooler Master engineers went to work on how to effectively design a keyboard with superior switches and the brightest LED backlighting. We gutted the interior and redefined RGB backlighting by modifying the printed circuit board (PCB) with small cutouts to let the LEDs sit snugly against the switches.

That means we're still able to use genuine Cherry MX switches with their RGB housing AND larger, brighter LEDs. The concentrated light under the keycaps will let your keyboard's LEDs pop and shine with vibrant colors. No dull muted colors here.

Brilliant Illumination

The MasterKeys Pro L radiates any color you want. Change and customize the color with or without software. LEDs include multiple modes of operation, including Color Wave, Breathing, and unique responsive effects.

Processing Power Unleashed

25% Faster

The MasterKeys Pro is outfitted with the most powerful ARM Cortex M3 processor found in keyboards in the market right now. Clocking in at an impressive 72 MHz, the processor is 25% faster than keyboards that use Cortex M0 processor, which greatly unlocks the potential for the MasterKeys Pro On-the-fly System. Save and execute commands and macros instantly. No loading. No waiting. You'll beat your opponent to the punch every time.

On-the-fly System

The MasterKeys Pro utilizes the processing power of the ARM Cortex M3 for its advanced On-the-fly System. LED lighting modes, repeat rate adjustment, multimedia keys, macro recording, combined with four profile keys, enable you to control all aspects of the keyboard right at your fingertips. No need to alt+tab and open up the software. Stay in the game and focused on defeating your enemies.

Macro and Profile Support

Four profile keys offer quick backlighting and macro recording without hassle. Program multiple keystrokes to a single key or change per-key backlighting with intuitive keyboard commands.

Getting familiar with a new game and looking for an edge? Program keys with different colors to help you learn the in-game keybinds faster.

Status Indicator System

Easily navigate the On-the-fly System and know what settings you have selected by just glancing at the keyboard.

When holding down the FN key, you can see what profile and repeat rate you’re currently on, as well as whether or not the windows lock is activated. You’re also able to see the brightness levels of colors you have selected for the red, green and blue keys.

Easy-to-use Software

No tricks. No gimmicks. Just straight forward software that lets you easily fine-tune RGB color and speed settings for modes like Color Wave, Star Effect, and Rain Drop.

You're also able to hold left click to brush on colors for per-key backlighting, making LED customization a breeze.Backup and save your gaming profiles to share with fans and the community.

Manufacturer Part Number
SGK-6020-KKCR1-US
EAN/UPC
0884102027468,884102027468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: SGK-6020-KKCM1-US (Brown Switch)
SGK-6020-KKCL1-US (Blue Switch)
SGK-6020-KKCR1-US (Red Switch)
Switch Type: CHERRY MX
Material: Plastic / Metal
Color: Black
LED Color: RGB
Polling Rate: 1x / 2x / 4x / 8x
Response Rate: 1ms
MCU: 32bit ARM Cortex M3
On board Memory: 512KB
On-the-fly system: Macro Record and Lighting
Cable manager: 3 ways, 180 degrees cable management grooves
Cable: Detachable with Micro-USB
Software AP: Yes, Supports GUI Software
Connector Cable: USB 2.0
Cable Length: 1.5 Meters
Dimensions: 439.23 x 130.32 x 41.95 mm
Product Weight (without cable): 1090 g
Warranty: 2 years