USB-C to RJ45 Adapter - No Localization

Easily connect to your network through your notebook or tablet’s USB-C™ power-in port with the HP USB-C™ to RJ45 Adapter.

Features

Get online

Use the adapter to convert your USB-C™ port to a wired Ethernet connection and reliably access secure corporate networks or other Internet connections where wireless is spotty or unavailable (Ethernet cable required).

World-class support.

Rest easy with a one-year parts replacement limited warranty.

Manufacturer Part Number
V7W66AA#ABA
EAN/UPC
0889899082096,889899082096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Operating Systems

Compatible operating systems:

  • Windows 7/8/8.1/10
  • Chrome OS
  • MACBOOK OSX
Box contents

What's in the box:
  • Adapter
  • Documentation
Weights
  • Weight: 71.4 gr
Dimensions
  • Minimum dimensions (W x D x H): 18.0 X 2.1 x 1.7 cm
Warranty
  • Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.