Siberia 350 Headset

The Siberia 350 is built for total gaming immersion. Powerful, next-gen SteelSeries speaker drivers paired with DTS Headphone:X 7.1 surround sound deliver detailed sound for enhanced gameplay.

Manufacturer Part Number
51204
EAN/UPC
0813682022136,813682022136
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Speaker Drivers

  • 50mm Neodymium Drivers, Onboard USB Soundcard
  • Headphone Frequency Response: 10 - 28000 Hz
  • Headphone Sensitivity: 80 dB

Microphone

  • Microphone Frequency Response: 50-16000 Hz
  • Microphone Pickup Pattern: Unidirectional
  • Microphone Sensitivity: -42 dB
  • Microphone Impedance: 2200 Ohm

Connection

  • Cable Length: 1.5 m, 5 ft
  • Connector Type: USB

Package Content

  • Siberia 350
  • Quick Start Guide