OLED Display
COUNT YOUR HEADSHOTS
Knowing is half the battle, and that is why we’ve equipped the Rival 700 with a completely customizable OLED Display. Access on-the-fly sensitivity settings, in-game statistics, button mapping, and personalize the display with your gamer name or favorite team’s logo.
Tactile Alerts
FEEL YOUR COOLDOWNS
The mouse is no longer merely an input device; gamers can now feel in-game events, aiding them in critical decision-making. Customize every aspect of the alerts from intensity to vibration patterns.
Take it a step further and set individual alerts for multiple triggers like cooldown timers, health status, and more through SteelSeries Engine.
Make It Yours
MODULAR DESIGN
The Rival 700 is armed to the teeth with physical customization options to ensure it remains on top of the leaderboards.
Equipped with two swappable cables, gamers can choose the best cable for their battlestation. Modular sensors ensure you always have the form factor you want and sensor you need.
Gamers can also swap out the top cover and choose between different materials and designs.
Note:
Design
Material: Matte Top Cover
Ergonomic, Right-Handed
Grip Style: Palm, Claw, and Fingertip
Number of Buttons: 7
SteelSeries Switches: Rated for 30 Million Clicks
Reinforced Left and Right Clicks
Weight: 135g, 0.3lbs
Weight w/ Cable: 159g, 0.35lbs
Height: 124.85mm, 4.92in
Width: 68.46mm, 2.70 in
Depth: 41.97mm, 1.65in
Short cable length (non-braided): 1m, 3.28 ft
Long cable length (braided): 2m, 6.5 ft
Sensor
Sensor Name: PixArt PMW3360
Sensor Type: Optical
CPI: 100 to 16,000
IPS: 300
Acceleration: 50g
Polling Rate: 1 ms (1000 Hz)
Zero Hardware Acceleration
Tracking Accuracy: 1:1
Customization Options
Gamesense Support
OLED Display Customization
Tactile Alert Customization
SteelSeries Engine Support: SSE3
Multiple CPI Options
Programmable Buttons
Onboard Profile Storage
Acceleration Customization
Deceleration Customization
Color Options: 16.8 Million
Printable 3-D Nameplate
Box Content
Rival 700
Braided Long Cable
Soft PVC Short Cable
Quick Start Guide