NVIDIA GeForce GTX 950 Graphic Card

Manufacturer Part Number
GTX 950 2GD5 OCV1
EAN/UPC
0824142127728,824142127728
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 950
Bus Standard PCI Express x16 3.0
Memory Type GDDR5
Memory Size(MB) 2048
Memory Interface 128-bit
Core Clock Speed(MHz) 1253 MHz / 1076 MHz
Memory Clock Speed(MHz) 6600
DVI Output 1 (Dual-link DVI-I x 1), Max Resolution: 2560 x 1600 @60 Hz
HDMI-Output 1 (version 1.4a/2.0) Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
DisplayPort 1 (version 1.2) Max Resolution: 4096x2160 @60 Hz
HDCP Support Y
HDMI Support Y
Dual-link DVI Y
Display Output (Max Resolution) 2560x1600
RAMDACs 400
DirectX Version Support 12
OpenGL Version Support 4.5
SLI Support Y
Card Dimension(mm) 170 x 111 x 38
Weight 374