NVIDIA GeForce GTX 950 Graphic Card

THE ULTIMATE PC GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce GTX delivers the fastest performance, with the most advance gaming echnologies (NVIDIA GameWorks™) and the best gaming ecosystem (GeForce Experience™).

EXCLUSIVE GAMING TECHNOLOGIES

Cutting-edge physics and lighting for realism and immersive visuals on popular games like Witcher 3

A BETTER GAMING EXPERIENCE

The easiest way to update your drivers, optimize your games, and share your victories

STUTTER, TEAR-FREE GAMEPLAY

Synchronizes the display refresh to your GeForce GTX GPU for the fast, smooth gaming

Manufacturer Part Number
GTX 950 2GD5T OCV2
EAN/UPC
0824142127735,824142127735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce® GTX 950
Bus Standard PCI Express x16 3.0
Memory Type GDDR5
Memory Size(MB) 2048
Memory Interface 128-bit
Core Clock Speed(MHz) 1253 MHz / 1076 MHz
Memory Clock Speed(MHz) 6600
Maximum Displays 3
DVI Output 1 (Dual-link DVI-I x 1), Max Resolution: 2560 x 1600 @60 Hz
HDMI-Output 1 (version 1.4a/2.0) Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
DisplayPort 1 (version 1.2) Max Resolution: 4096x2160 @60 Hz
Power consumption (W) 90
Multi-GPU Technology SLI, 2-way
Recommended Power Supply (W) 350
HDCP Support Y
HDMI Support Y
Dual-link DVI Y
Power Connectors 6-pin x 1
Display Output (Max Resolution) 2560x1600
RAMDACs 400
DirectX Version Support 12
OpenGL Version Support 4.5
SLI Support Y
Card Dimension(mm) 220 x 111 x 38
Weight 492