Interceptor DS B1 Gaming Mouse

The MSI Interceptor GAMING Mouse is designed to ensure the most comfortable right-handed fit for gamers. The DS300 is part of the MSI GAMING line and delivers the same quality and performance to complete your ultimate game setup. Built using durable materials to last through countless hours of intensive gaming, featuring high-quality OMRON switches, a braided cable with gold-plated connector.

Manufacturer Part Number
INTERCEPTOR DS B1
EAN/UPC
4719072443658,0824142125618,824142125618
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • DPI > 1,600
  • Button > 6 Buttons
  • Dimension > (L)123*(W)71*(H)39mm
  • Weight > 108g
  • Interface > USB