Battery

Always on the go? No more worries about running out of battery power! You can power your Laptop with this 6-Cell Lithium-Ion Battery from Dellâ„¢. With a capacity of up to 65 WHr, the battery lets your laptop work seamlessly when you are on the move.

Manufacturer Part Number
312-1439
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Notebook battery
Weight: 11.52 oz
Battery: Lithium ion 6-cell - 65 Wh
Batteries Qty: 1
Dimensions (WxDxH): 8.2 in x 1.9 in x 0.8 in
Manufacturer Warranty: 1 year warranty

General

Device Type: Notebook battery

Battery

Quantity: 1
Technology: 6-cell lithium ion
Capacity: 65 Wh

Manufacturer Warranty

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year

Dimensions & Weight

Width: 8.2 in
Depth: 1.9 in
Height: 0.8 in
Weight: 11.52 oz