OM-D E-M10 Mark II Mirrorless Camera With Lens

OM-D E-M10 Mark II at a Glance

Get serious without getting complicated. Whether you’re new to photography or an experienced enthusiast looking to maximize your creativity, the E-M10 Mark II is for you. The sophisticated but easy to use E-M10 Mark II delivers flawless image quality, best-in-class 5-Axis Image Stabilization and intuitively placed controls to help you find your own style. It’s also compact and easy to carry everywhere you go, unobtrusive enough for discreet street shooting but versatile enough for anything from long-range wildlife shots to miniature macro masterpieces.

CLASSIC LOOKS. MODERN FEATURES.

Metal dials with classic design set the OM-D E-M10 Mark II apart from other interchangeable lens cameras, while controls - like the prominent thumb pad designed to give you a firm grip for comfortable, one-handed shooting - are thoughtfully positioned so you can operate the camera without taking your eye off your subject. Inside, the E-M10 Mark II is the only entry level model in its class offering many features found in professional models.

Manufacturer Part Number
V207051BU000
EAN/UPC
0050332189966,050332189966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Sensor Effective Resolution / Type

    16.1 Megapixel Live MOS

  • Processor

    TruePic VII™

  • Focusing System

    F.A.S.T. AF (Contrast Detection)

  • Image Stabilization System

    5-Axis In Body Image Stabilization

  • Viewfinder

    2.36M dot OLED Electronic Viewfinder

  • Rear Monitor

    3.0” Tilting Touch LCD

  • Creative Features

    4K Timelapse Movie, Focus Bracketing

  • Sequential Shooting Speed

    8.5fps [H] mode 4fps [L] mode mechanical shutter.

  • Flash

    Built-in Pop Up Flash

  • Special Features

    Autofocus Targeting Pad

Sensor / Dust Reduction:
  • Sensor Type

    4/3” Live MOS Sensor

  • Effective Pixels

    16.1 million

  • Total Pixels

    17.2 million

  • Filter Array

    Primary color filter (RGB)

  • Aspect Ratio & Area

    4:3 / 17.3 x 13.0mm

  • Dust Reduction

    Super Sonic Wave Filter


Processor:
  • Processor Type

    Olympus TruePic™ VII


Focusing System:
  • AF System Type

    High-speed imager AF (Contrast detection / On-Chip Phase-difference detection)

  • Focus Modes

    Single AF (S-AF) / Continuous AF (C-AF) / Manual Focus (MF) / S-AF + MF / AF tracking (C-AF + TR)

  • Full Time AF

    Available

  • Magnified Frame

    AF
    Selectable from over 800 AF points
    Enlarged view check by magnify button
    Magnification x5, x7, x10(Default), x14 selectable
    * Super Spot AF only available when a Micro Four Thirds lens is attached

  • Face Detection AF / Eye Detection

    Available / Available
    Eye Detection AF mode: Off / Nearer-eye priority
    / Right-eye priority / Left-eye priority

  • Focusing Points / Focusing Points Selection Mode

    81-area multiple AF (Contrast detection AF), 37-area multiple AF (Phase-difference detection AF)
    All target, Group target area (3x3-area),
    Single target(Standard Target Size/Small Target Size)

  • AF Illuminator

    Available

  • AF Targeting Pad

    Available
    *Activate / deactivate with double tap on rear monitor

  • Manual Focus Assist * Customize Function

    Live view image is magnified when the focus ring is rotated. (at S-AF+MF or MF mode)

  • Peaking Function

    Activate with Fn button or focus ring
    Change peaking settings using the Info button
    Color selection: white, black, red, yellow
    Intensity selection: high, normal, low
    Back light effect: on, off


Image Stabilization:
  • System Type

    Built-in (Image sensor shift type for movie & still, 5-axis* image stabilization)
    * yaw/pitch/vertical shift/horizontal shift/rolling

  • Modes

    4 modes (S-I.S.AUTO,S-I.S.1, S-I.S.2, S-I.S.3),
    OFF

  • Live View Image Stabilization

    Activation by half-pressing shutter release or
    enlarging view.

  • Focal Length Setting

    Yes

  • IS For Finder Image

    Available (by half-pressing the shutter button or
    enlarging operation)

  • Stabilization Performance

    4.0 EV Steps *Based on  measurement conditions.
    When using M.Zuiko Digital ED 14-42mm F3.5-5.6 EZ (focal length=42mm (35mm equivalent with 84mm)

  • Lens IS Priority

    Yes


Shutter / Sequential Shooting:
  • Shutter Type

    Computerized focal-plane, high-speed, mechanical shutter

  • Shutter Speed

    1/4000 - 60 sec. (1/3, 1/2, or 1EV steps selectable)
    1/16000 – 1/8 sec. Silent Electronic Shutter
    Bulb/Time: default setting 8min. (1/2/4/8/15/20/25/30 min. selectable)

  • Sequential Shooting Maximum Speed

    [Sequential shooting H mode] approx 8.5 fps
    *IS OFF
    *Focus and exposure are fixed at the values for the first shot.
    [Sequential shooting L mode] approx 4.0 fps
    *When using the M.ZUIKO DIGITAL ED 14‐42mm f/3.5-5.6 EZ

  • Max Recordable Pictures in Sequential Shooting

    RAW] Max. ∞ frames (in 4.0 seq. shooting L) Max. 22 frames (in 8.5 seq. shooting H)
    [JPEG] Max. ∞ frames (in 4.0 seq. shooting L) Max. 36 frames (in 8.5 seq. shooting H)
    *When using the M.Zuiko Digital ED 12-40mm f2.8 Pro
    *With TOSHIBA SDHC UHS-II R260・W240 EXCERIA™ PRO

  • Self Timer

    Operation time: 12 sec., 2 sec.,custom (Waiting time 1-30sec.,Shooting interval 0.5/1/2/3sec.,Number of shots 1-10


Viewfinder / Monitor:
  • Finder Type

    Eye-level electronic OLED viewfinder, approx. 2.36M-dot resolution

  • Field of View / Viewfinder Magnification

    Approx. 100% / Approx. 1.08x*1 - 1.23x*2 (-1m-1, 50mm lens, Infinity)
    *1: at Finder Style 1, 2 (aspect 4:3)
    *2: at Finder Style 3 (aspect 4:3)

  • Eye Point / Diopter Adjustment Range

    Approx. 19.2mm (-1m-1, Distance from rear lens surface) / -4 ~ +2m-1

  • Preview

    Live View preview with depth of field preview lock

  • Displayed Grid

    Off / Normal Grid / Golden Grid / Scale / Diagonal / Movie Grid selectable

  • Level Gauge

    2-axis level gauge; horizontal /vertical

  • One Touch Tele-Converter

    2x magnification

  • Finder Style

    Selectable from 3 types

  • Brightness / Color Temp Control

    Available / Available

  • S-OVF (Simulated OVF)

    Expands the Live View dynamic range

  • Eyecup

    Optional eyecup EP-16 is available

  • Rear Monitor Type

    3.0” tilting touch monitor*
    *Approx 1037k dots (3:2) electrostatic capacitance touch screen

  • Rear Monitor Size

    3.0” / 7.6 cm

  • Touch Control

    Touch shutter release, Touch enlargement, Touch Live Guide, AF area selection, AF area enlargement, Frame advance/backward, Enlargement playback, Touch Super Control Panel, Touch Art Filter menu,Wi-Fi function, selfie shutter release.

  • Tilting Capability

    Upward tilting angle: up to 85 degrees
    Downward tilting angle: up to 45 degrees

  • Brightness / Color Temp Control (Rear Monitor)

    ±7 levels / ±7 levels

  • Color Tone Select

    Vivid / Natural

  • Live View

    Approx. 100% field of view,
    Exposure compensation preview, WB adjustment preview,
    Gradation auto preview, Face detection preview (up to 8 faces),
    Grid line, Histogram, Magnification display (x5/x7/x10/x14), Normal, Highlight & Shadow, Level Gauge, Off

  • Field of View

    Approx. 100%

  • Display Mode

    Normal Mode, Histogram Mode, Level gauge, Highlight and shadow, Off

  • Monitor Information

    Aperture value, Shutter speed, Auto Bracket, AE Lock, AF mode, IS, Shooting Mode, Battery Check, Myset, Internal Temperature Warning, Face / Eye Detection, Histogram, Number of storable still pictures, Record mode, ISO, Sequential shooting, Self-timer, White Balance, Metering Mode, AF confirmation mark, Exposure Compensation Value, Spot metering Area Flash Mode, Flash Status, Flash intensity Control, Super FP, Focal length, Tone control, Eye-Fi condition, Digital teleconverter, Battery check

  • Display of Face Detection

    Max 8 frames of face detection can be displayed.


Exposure Control / Flash:
  • Metering System

    Digital ESP metering (324-area multi pattern metering), Center weighted average metering, Spot metering, Spot metering with highlight control, Spot metering with shadow control
    (TTL Image sensor metering)

  • Metering Range

    EV -2 - 20 (at normal temperature, 17mm f2.8, ISO 100)

  • Exposure Mode

    iAuto, P: Program AE (Program shift can be performed), A: Aperture priority AE, S: Shutter priority AE, M: Manual, Bulb, Time, Scene select AE, Art Filter, Underwater wide / macro*

  • Scene Select AE

    Portrait, e-Portrait, Landscape, Landscape + Portrait, Sport, Night, Night + Portrait, Children, High Key, Low Key, DIS mode, Macro, Nature Macro, Candle, Sunset, Documents, Panorama, Fireworks, Beach & Snow, Fisheye Conv., Wide Conv., Macro Conv., 3D*
    *3D lens(H-FT012 by Panasonic) only, still only

  • ISO Sensitivity

    Auto: ISO LOW (approx. 100) - 25600 (customizable, default ISO LOW - 1600)
    Manual: ISO LOW (approx. 100) - 25600 in 1/3 or 1 EV ISO steps

  • Exposure Compensation

    Still photo ±5 EV, movie ± 3 EV in 1/3, 1/2, 1 EV steps selectable
    *HDR shooting, monitor and EVF displays only up to ±3 EV

  • AE Lock

    Locked at 1st release of shutter button (can be set to Fn button as well)

  • Noise Filter at High ISO Setting

    Off, Low, Standard, High

  • Noise Reduction at Slow Shutter Speed

    Off, On, Auto
    On : effective when shutter speed is slower than 1 sec.
    Auto : effective when shutter speed is slower than 4 sec. (at ISO 200 or higher) or 8 sec. (at lower than ISO200)

  • Flash Intensity Control Method

    TTL Auto, Auto*, Manual, super FP*(FP-TTL AUTO, FP-MANUAL)
    * Available on the external flash

  • Built-in Flash*

    TTL Flash, GN=5.8 (ISO100・m) / GN= 8.2 (ISO200・m)

  • Flash Mode

    Flash Auto, Redeye, Fill-in, Flash Off, Red-eye Slow sync.(1st curtain), Slow sync.(1st curtain), Slow sync.(2nd curtain), Manual 1/1 FULL 1/64

  • Synchronization Speed

    1/250 sec.
    FL-LM3: 1/250 sec, FL-50R: 1/180sec., Others:1/200sec., Super FP:1/125-1/4000sec., RC mode:1/160sec.

  • Flash Intensity Control

    Up to ±3 EV in 0.3, 0.5, 1 EV steps selectable

  • Compatible External Flash

    FL-50R, FL-36R, FL-20, FL-14, FL-300R, FL-600R, FL-LM3

  • Wireless Flash Control Method

    Triggered and controlled by the built-in flash
    (Olympus Wireless RC Flash system compatible)

  • External Flash Intensity Type

    TTL Auto, Auto, Manual, FP-TTL-AUTO, FP-MANUAL

  • Channel No.

    4 channels

  • Group No.

    4 groups: 3 external flash + 1 commander flash*
    *Built-in flash, FL-600R, FL-LM3


Memory / Image Recording (File Format):
  • Compatible Memory

    SD Memory Card (SDHC, SDXC, UHS-I/II compatible, Eye-Fi Card compatible* ) *Not compatible with Endless Memory.

  • Recording Format

    DCF, DPOF compatible / Exif, PRINT Image Matching III,
    MPO compatible

  • File Format

    RAW (12-bit lossless compression), JPEG, RAW+JPEG, MPO(3D still)

  • Recording Image Size

    [RAW] 4608 x 3456 pixels
    [JPEG] 4608 x 3456 pixels - 640 x 480 pixels

  • File Size

    RAW: 4608(H)x3456(V) (approx. 1/1.5 lossless compressed) Approx. 17MB
    (LF): 4608(H)x3456(V) (1/4 compressed) Approx. 7.5MB
    (LN): 4608(H)x3456(V) (1/8 compressed) Approx. 3.5MB
    (MN): 2560(H)x1920(V) (1/8 compressed) Approx. 1.1MB
    (SN): 1280(H)x980(V) (1/8 compressed) Approx. 0.4MB


White Balance / Color Mode:
  • White Balance Mode

    Auto WB, 7 Preset WBs, 4 Capture WBs, Custom WB(Kelvin setting)

  • White Balance Compensation*

    ±7 steps in each A-B/G-M axis * Except for Custom WB

  • Preset White Balance

    7 preset WBs (3000K - 7500K)
    - Sunny(5300K), Shadow(7500K), Cloudy(6000K), Incandescent(3000K), Fluorescent(4000K), Underwater, WB Flash(5500K)

  • CWB (Kelvin Setting)

    1 setting can be registered at Kelvin temperature, 2000K to 14000K.

  • Capture White Balance

    4 custom settings can be registered

  • Color Mode

    sRGB, Adobe RGB


Brackting / HDR:
  • Exposure Bracketing

    2, 3 or 5 frames in 0.3/0.7/1.0EV steps selectable, 7 frames in 0.3/0.7EV steps selectable

  • Focus Bracketing

    3 – 999 Frames, focus steps selectable between 1 and 10

  • ISO Bracketing

    3 frames in 0.3/0.7/1.0EV steps selectable

  • White Balance Bracketing

    3 frames in 2, 4, 6 steps selectable in each A-B/G-M axis.

  • Flash Bracketing

    3 frames in 0.3/0.7/1.0EV step selectable

  • Art Filter Bracketing

    i-Enhance, Vivid, Natural, Muted, Portrait, Monotone, Custom, Art Filters selectable

  • HDR (Auto Composite)

    HDR1,HDR2 (painting like)
    *ISO sensitivity is fixed at 200 and maximum shutter speed is 4 sec.
    *Exposure compensation can be performed.

  • Bracketing for HDR post-process

    3 or 5 frames in 2.0/3.0EV steps selectable, 7 frames in 2.0EV steps selectable.
    *This function does not execute HDR processing.
    *HDR function can be assigned to the Fn-button.


Creative Features:
  • Picture Mode

    i-Enhance, Vivid, Natural, Muted, Portrait, Monotone, Custom, e-Portarait, Color Creator, Art Filters

  • Gradation

    Auto, Normal, High Key, Low Key [except Art Flters]

  • Adjustment Parameter

    4 levels (Auto, Normal, High key, Low key)

  • Filter Effect (B&W Filter)

    Neutral, Yellow, Orange, Red, Green for Monotone

  • Picture Tone

    Neutral, Sepia, Blue, Purple, Green for Monotone

  • Art Filter

    Fourteen in-camera Art Filters are enhanced by new filter variations, art effects and bracketing. You can use Art Filters in all shooting modes as well as filming 1080 HD movies.

  • Art Filter Modes

    Pop Art (I, II / a.b.c.d.e)
    Soft Focus ( - / c.e)
    Pale & Light Color (I, II / a.b.c.d)
    Light Tone ( - / d)
    Grainy Film (I, II / b.c.d.f.g)
    Pin Hole (I, II, III / d.)
    Diorama ( - / d.)
    Cross Proscess (I, II / b.c.d.)
    Gentle Sepia ( - / a.b.c.d.)
    Dramatic Tone (I / b.c.d.e) (II / b.c.d.e.f.g)
    Key Line (I, II / a.b.c.d.e.)
    WaterColor (I, II / a.c.d.)
    Vintage (I, II, III / a.b.c.d.e.f.i.)
    Partial Color (I, II, III / a.b.c.d.e.f.)

  • Art Effect

    a. Soft Focus Effect
    b. Pin-Hole Effect
    c. White Edge Effect
    d. Frame Effect
    e. Star Light Effect
    f. Defocus Efeect
    g. B&W Effect (Yellow, Orange, Red, Green)
    h. Picture Tone (Sepia, Blue, Purple, Green)
    i. Shade Effect (Top & Bottom, Left & Right)

  • Color Ring (for partial color)

    18 color selectable

  • Photo Story

    With Photo Story, users can shoot a normal, everyday scene from multiple viewpoints and combine them into one image. Simply turning the mode dial to “Photo Story”, you’ll be provided with different formats to choose from, and everyday occurrences will become memorable scenes.

  • Type (Variation / Frame Effect / Window / Aspect)

    Standard (Ⅰ,Ⅱ,Ⅲ,Ⅳ / a, b, c, d / A, B, C, D
    Speed ( - / - / A, E, F)
    Zoom in / out (Ⅰ,Ⅱ/ a, c / A, G)
    Layout (Ⅰ, Ⅱ, Ⅲ, Ⅳ / -/ -)
    Fun Frame (Ⅰ, Ⅱ, Ⅲ /-/-)

  • Frame Effect (photo story)

    a. White Frame
    b. White Frame & White Edge Effect
    c. Black Frame
    d. White Frame & Pin Hole Effect

  • Aspect Window / Pattern (photo story)

    A. 4:3/2Frames
    B. 4:3/3Frames
    C. 1:1/2Frames
    D. 1:1/3Frames
    E. 1:1/4 Frames
    F. 16:9/5 Frames
    G. 16:9, 2 frames

  • Live Bulb / Live Time

    Update Interval Time - 0.5 sec – 60 sec

  • Live Composite

    Update Interval Time / composite method – 0.5 sec – 60 sec / Lighten Mode (Bright area prioritization)

  • Interval Shooting

    1-999 frames, Interval time 1sec-24hours, Time lapse movies

  • Multiple Exposure (number of pictures / function)

    2 frames / Auto gain, Exposing on Recorded picture(RAW)

  • Keystone Compensation

    Yes (can be confirmed on Live View)


Video / Audio Recording:
  • Video Recording Format

    MOV(MPEG-4AVC/H.264) , AVI(Motion JPEG)

  • Movie Mode

    MOV:
    1920x1080 (FHD) / 30p, 25p, 24p / ALL-I (A-I), IPB (SF,F,N)
    1920x1080 (FHD) / 60p, 50p / IPB (SF, F, N)
    1280x720 (HD) / 60p, 50p, 30p, 25p, 24p / ALL-I (A-I), IPB (SF,F,N)
    *60p: 59.94fps, 50p: 50.00fps, 30p: 29.97fps, 25p: 25.00fps, 24p: 23.98fps
    *FHD ALL-I (A-I: approx. 77Mbps)
    *FHD IPB (SF: approx. 52Mbps, F: approx. 30Mbps, N: approx. 18Mbps
    AVI:
    1280x720 (HD) / 30p
    640x480 (SD) / 30p
    *Frame rates may drop when particular Art Filters and Movie Effect are used
    *Class 10 or higher SD card is recommended for shooting movies
    *UHS-II or UHS-I U3 card is recommended for ALL-I shooting.

  • Maximum Video Recording Time

    [MOV]
    Full HD : Approx. 29min(Normal) / Approx. 22min(Fine)
    HD : Approx. 29min(Normal) / Approx. 29min(Fine)
    [AVI]
    HD : Approx. 7min* / SD : Approx. 14min*
    *Except for some of the Art Filters

  • Art Filter Movie

    Yes (frame rate: 30fps or lower)

  • Movie Effect

    One shot echo / Multi echo / Art fade / Old film

  • Movie Tele-converter

    ×4* Available on Movie effect mode

  • Timelapse Movie

    AVI Motion JPEG
    3840 × 2160 (4K/5fps)
    1920 × 1080 (FHD)/5 fps, 10 fps, 15 fps
    1280 × 720 (HD)/5 fps, 10fps, 15fps, 20fps

  • Photo in Movie

    Yes (mode1* / mode2)
    *mode1 is available with frame rate is lower than 30fps

  • Clips

    1,2,4,8 sec.
    (further continued shooting possible by pressing movie record button again)

  • Quick Movie / Slow Movie

    Yes

  • IS for Movie

    M-IS1(Image sensor shift and electronic image stabilizer with multi motion IS),
    M-IS2(Image sensor shift with multi motion IS), Off
    *Field of view may be affected.

  • Grid Line / Focus Peaking

    4 types of grid lines / 4 colors for focus peaking

  • Live View Output via HDMI

    With (GUI* is shown on connected device only, and peaking function is not available when connected by HDMI.)
    *GUI can be hidden on the connected device by pressing down on INFO button for recording an external drive under the following condition. Movie quality: YCbCr 4:2:2 / Frame rate: same as movie setting (24p, 30p and 60p settings are not recommended.) / Sound recording: not available

  • Time Code

    Rec run / free run, drop frame / non-drop frame

  • AE Lock

    Available

  • Video Exposure Control

    Program AE, aperture priority AE, shutter priority AE, manual

  • Compression Ratio

    Motion-JPEG Format: 1/12(HD), 1/8(SD)

  • Audio Recording Format

    Wave Format (Stereo linear PCM/16-bit, Sampling frequency 48kHz)

  • Microphone / Speaker

    Stereo / Mono

  • Microphone Function

    Wind Noise Reduction, Recording Volume, Microphone Volume Limiter.
    Audio dubbing possible for still pictures (up to 30 sec.)


Operability:
  • WiFi

    GPS Info.Function
    Via smartphone GPS data
    Image Share
    File Type: JPEG*, MOV
    Connect to up to 4 devices simultaneously. Marking function for image share.
    *Excluding MPO file
    Easy Connection
    QR code setting
    Wireless Shooting
    Live View
    Power off
    Rec View
    Self timer
    Touch AF & Shutter
    P/A/S/M exposure modes (Live Bulb, Live Time)
    Bulb mode
    Sequential shooting
    Short movie
    Zoom
    Live Composite

  • Tethered Shooting

    Not Available

  • Super Control Panel (SCP)

    Battery information, Shooting mode, Shutter speed, Aperture value, Exposure compensation value, ISO sensitivity, Exposure compensation indicator, Exposure indicator, Flash intensity compensation indicator, Date, Auto BKT setting, NR setting, WB, WB compensation value, Record mode, Flash Status, Record mode, Image size, Drive mode, Flash intensity compensation value, Metering mode, Recordable still image number, Focusing mode, AF frame, Color space, Sharpness, Contrast, Saturation, Internal Temperature Warning Gradation, IS activating mode, Face detection, My Mode, Multi Exposure, Aspect Ratio, Super FP

  • Live Control

    Battery information, Shooting mode, Shutter speed, Aperture value, Exposure compensation value, ISO sensitivity, Exposure compensation indicator, Exposure indicator, Flash intensity compensation indicator, Date, Auto BKT setting, NR setting, WB, Record mode, Flash Status, Image size, Drive mode, Flash intensity compensation value, Metering mode, Recordable still image number, Focusing mode, AF frame, Internal Temperature Warning, IS activating mode, Face detection, My Mode, Multi Exposure, Aspect Ratio

  • Live Guide

    Color saturation, Color image, Brightness, Blur Background, Express Motion, Shooting Tips

  • Playback Mode

    Single-frame, Information display, Index display (4/9/25/100 frames), Calendar, Enlargement (2x - 14x), Movie (with sound, FF/REW/Pause), Picture rotation (auto), Slideshow (with sound including BGM, Slide show effects, replaceable BGM), Light Box display

  • Information Display

    Histogram (independent luminance / RGB available), Highlight/Shadow point warning, AF frame, Photographic information, OFF

  • Custom Settings / Reset

    Fn Button
    Yes
    My Sets
    4 settings storable
    Factory reset
    Full / Standard
    Programmable button
    Yes

  • RAW Image Editing Functions

    RAW development, Gradation auto, Monochrome, Sepia, Red-eye fix, Saturation, Resize (1280x960, 640x480, 320x240), Trimming, Aspect, e-Portrait, Image Overlay, Postrecording
    RAW picture editing
    RAW development based on settings of the camera(including Art Filter,ART-BKT)
    Detail edit acceptable. (Preview, Memory of 2 setting, re-development)

  • Image Overlay

    Up to 3 RAW images

  • Erasing Function

    Single frame, All, Selected frames (from Index)

  • Protect Function

    Single frame, Selected frames, Release protect (Single/All selected)

  • Menu Languages (34 selectable)

    English, French, German, Spanish, Italian, Japanese, Korean, Traditional Chinese, Simplified Chinese, Russian, Czech, Dutch, Danish, Polish, Portuguese, Swedish, Norwegian, Finnish, Croat, Slovenian, Hungarian, Greek, Slovakian, Turkish, Latvian, Estonian, Lithuanian, Ukrainian, Serbian, Bulgarian, Rumanian, Indonesian, Malay, Thai


Connectivity / Power Requirements:
  • USB / AV / Remote Controller Connector

    Dedicated multi-connector [USB: USB2.0 Hi-Speed, Video: NTSC/PAL selectable, Optional Remote cable RM-UC1 can be used.]

  • HDMI Connector

    Micro HDMI (Type-D)

  • Flash Attachment

    Hot shoe / Sync. Terminal

  • Accessory Port 2

    -

  • Wireless LAN

    Built-in (IEEE 8.02.1b/g/n)

  • PC Interface

    USB2.0 Hi-Speed

  • TV Interface

    HDMI (HD/Stereo Sound), VIDEO-OUT(SD/Mono Sound)

  • Battery

    BLS-50 Li-ion battery (included)

  • Sleep Mode

    Available (1/3/5 min. off selectable)

  • Number of Recordable Pictures

    Approx. 320 shots [IS ON, test standard]
    (with BLS-50 and TOSHIBA super high-speed Class 6 SDHC 4GB card)
    Approx. 750 shots (using BLS-1 and TOSHIBA SD with IS ON and Quick Sleep Mode ON, based on Olympus testing using test standards)

  • Movie Battery Life

    Approx. 80 minutes* (under standard JEITA testing)
    Approx. 150 minutes* (when zoom and other operational functions are not used)
    *When repeatedly recording at the maximum time of 29 minutes


Weights & Dimensions / Operating Environment / Box Contents:
  • Weight

    [ guideline compliant,
    with BLS-50 battery and Memory card, without eyecup]
    Approx. 390g/13.8oz(0.86lbs)
    [body only]
    Approx. 342g/12.1oz(0.75lbs)

  • Dimensions

    119.5mm (W)× 83.1mm (H) × 46.7mm (D)
    4.7" (W) x 3.3" (H) x 1.8" (D)
    [guideline compliant, excluding protrusions]

  • Operating Temperature Range

    0 ~ +40℃ (operation) / -20 ~ +60℃ (storage)
    +32 ~ +104 °F (operation) / -4 ~ +140 °F (storage)

  • Operating Humidity Range

    30 - 90% (operation) / 10 - 90% (storage)

  • Box Contents

    Body, USB cable, shoulder strap, Olympus Viewer 3 (CD-ROM), instruction manual, warranty card, BLS-50 Li-ion battery , BCS-5 Li-ion battery charger ,